The CleanShield Endoscope Storage Cabinet provides a proper storage environment for protecting delicate endoscopes from possible damage while minimizing environmental contamination after disinfection.
During storage, disinfected endoscopes are hung securely in a vertical position while filtered ambient air bathes the chamber and disinfected scopes. Room air is drawn through pre-filtration and HEPA filtration before contacting the disinfected endoscopes. Specialized hanging mounts allow for secure and easy placement of the endoscope control unit, while the channel and power pack cables hang freely within the cabinet.
CleanShield Endoscope Storage Cabinet is designed to accommodate the following types of endoscopes:
Colonoscopes
Gastroscopes
Laryngoscopes
Sigmoidoscopes
Esophagoscopes
Enteroscopes
Bronchoscopes
Choledochoscopes
Rhinolaryngoscopes
Duodenoscopes
Echoendoscopes
Fiberscopes
Features
No ductwork required
No installation required - plugs directly into a standard 110V or 220V electrical outlet
Polypropylene construction for chemical resistance. The result: NO RUST
Positive pressure HEPA filtered clean air
Specially designed hanging shelves
Locking front door for security
Clear viewing panel in door
Benefits
Minimizes endoscopy contact with airborne contaminates through positive pressure HEPA filtered air
The CleanShield Endoscope Storage Cabinet provides a proper storage environment for protecting delicate endoscopes from possible damage while minimizing environmental contamination after disinfection.
During storage, disinfected endoscopes are hung securely in a vertical position while filtered ambient air bathes the chamber and disinfected scopes. Room air is drawn through pre-filtration and HEPA filtration before contacting the disinfected endoscopes. Specialized hanging mounts allow for secure and easy placement of the endoscope control unit, while the channel and power pack cables hang freely within the cabinet.
CleanShield Endoscope Storage Cabinet is designed to accommodate the following types of endoscopes:
- Colonoscopes
- Gastroscopes
- Laryngoscopes
- Sigmoidoscopes
- Esophagoscopes
- Enteroscopes
- Bronchoscopes
- Choledochoscopes
- Rhinolaryngoscopes
- Duodenoscopes
- Echoendoscopes
- Fiberscopes
Features
- No ductwork required
- No installation required - plugs directly into a standard 110V or 220V electrical outlet
- Polypropylene construction for chemical resistance. The result: NO RUST
- Positive pressure HEPA filtered clean air
- Specially designed hanging shelves
- Locking front door for security
- Clear viewing panel in door
Benefits
- Minimizes endoscopy contact with airborne contaminates through positive pressure HEPA filtered air