AirClean® Systems ultrasound probe workstations are a convenient and safe way to soak endocavity ultrasound probes without exposing the technician to fumes from toxic disinfectants. Glutaraldehyde, OPA, Cidex®, Hydrogen Peroxide or Peracetic Acid fumes are captured by the bonded carbon filter, which is guaranteed to last 12 months. SoftClips™ keep the probe secure during disinfection without damaging sensitive electronics.
Features
No ductwork required
No installation required - plugs directly into a standard 110V or 220V electrical outlet
Polypropylene construction for chemical resistance. The result: NO RUST
Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment
Removable front panel provides easy access for refilling bottles
Two-speed fan
Wall-mount or counter-top position for convenient access
SoftClips keep the probe secure during disinfection without damaging sensitive electronics.
Benefits
Meets OSHA and JCAHO regulatory requirements
Protects operator from Glutaraldehyde, O.P.A., Cidex®, Hydrogen Peroxide or Peracetic Acid fumes
Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Options
Hard surface disinfectant
AirClean® Systems ultrasound probe workstations are a convenient and safe way to soak endocavity ultrasound probes without exposing the technician to fumes from toxic disinfectants. Glutaraldehyde, OPA, Cidex®, Hydrogen Peroxide or Peracetic Acid fumes are captured by the bonded carbon filter, which is guaranteed to last 12 months. SoftClips™ keep the probe secure during disinfection without damaging sensitive electronics.
Features
- No ductwork required
- No installation required - plugs directly into a standard 110V or 220V electrical outlet
- Polypropylene construction for chemical resistance. The result: NO RUST
- Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment
- Removable front panel provides easy access for refilling bottles
- Two-speed fan
- Wall-mount or counter-top position for convenient access
- SoftClips keep the probe secure during disinfection without damaging sensitive electronics.
Benefits
- Meets OSHA and JCAHO regulatory requirements
- Protects operator from Glutaraldehyde, O.P.A., Cidex®, Hydrogen Peroxide or Peracetic Acid fumes
- Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Options
- Hard surface disinfectant