Maintains superior gloss/color retention under exposure to harsh conditions
| Aervoe Industries Incorporated | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | 5001 |
| Product Name | Supreme Color Shield Paint |
| Type | Coating; Paint |
| Chemistry | Acrylic; Alkyd; Resin |
| Substrate | Aluminum; Concrete; Metallic; Steel; Wood |
| Cure / Setting Technology | Film Drying |
| Form | Aerosol; Solvent |