Aerotech, Inc. Two-Axis Motion Simulators

Description
Design Features Azimuth over elevation configuration 91 kg load capacity Optional slip-rings ±5-10 µrad positioning accuracy 0.001 µrad resolution for high velocity stability and low jitter 100 mm - 325 mm aperture option Limited or continuous travel Direct-drive for superior accuracy Payload centered at the intersection of the rotary axes for true rotation with no linear translation
Description
Design Features Azimuth over elevation configuration 91 kg load capacity Optional slip-rings ±5-10 µrad positioning accuracy 0.001 µrad resolution for high velocity stability and low jitter 100 mm - 325 mm aperture option Limited or continuous travel Direct-drive for superior accuracy Payload centered at the intersection of the rotary axes for true rotation with no linear translation

Suppliers

Company
Product
Description
Supplier Links
Two-Axis Motion Simulators -  - Aerotech, Inc.
Pittsburgh, PA, USA
Two-Axis Motion Simulators
Two-Axis Motion Simulators
Design Features Azimuth over elevation configuration 91 kg load capacity Optional slip-rings ±5-10 µrad positioning accuracy 0.001 µrad resolution for high velocity stability and low jitter 100 mm - 325 mm aperture option Limited or continuous travel Direct-drive for superior accuracy Payload centered at the intersection of the rotary axes for true rotation with no linear translation

Design Features

  • Azimuth over elevation configuration
  • 91 kg load capacity
  • Optional slip-rings
  • ±5-10 µrad positioning accuracy
  • 0.001 µrad resolution for high velocity stability and low jitter
  • 100 mm - 325 mm aperture option
  • Limited or continuous travel
  • Direct-drive for superior accuracy
  • Payload centered at the intersection of the rotary axes for true rotation with no linear translation
Supplier's Site

Technical Specifications

  Aerotech, Inc.
Product Category Shock and Vibration Testing Shakers
Product Name Two-Axis Motion Simulators
Applications Motion Simulator
Unlock Full Specs
to access all available technical data

Similar Products

Electro-Dynamic Shaker - EDM-3200LS - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 6744 lbs (0.0 to 3059 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Single-Axis Motion Simulators -  - Aerotech, Inc.
Specs
Applications Motion Simulator
Payload Capacity 507 lbs (230 kg)
Technology Mechanical
View Details