Aerotech, Inc. Two-Axis Motion Simulator With Integrated Electronics

Description
Design Features Continuous rotation of both axes Smooth motion from non-cogging brushless, slotless motors Power and signal slip rings Two rotating gas/liquid ports Machine base includes motion controller, linear digital amps, and ESTOP safety controls ESTOP remote for flexible safety locations
Description
Design Features Continuous rotation of both axes Smooth motion from non-cogging brushless, slotless motors Power and signal slip rings Two rotating gas/liquid ports Machine base includes motion controller, linear digital amps, and ESTOP safety controls ESTOP remote for flexible safety locations

Suppliers

Company
Product
Description
Supplier Links
Two-Axis Motion Simulator With Integrated Electronics -  - Aerotech, Inc.
Pittsburgh, PA, USA
Two-Axis Motion Simulator With Integrated Electronics
Two-Axis Motion Simulator With Integrated Electronics
Design Features Continuous rotation of both axes Smooth motion from non-cogging brushless, slotless motors Power and signal slip rings Two rotating gas/liquid ports Machine base includes motion controller, linear digital amps, and ESTOP safety controls ESTOP remote for flexible safety locations

Design Features

  • Continuous rotation of both axes
  • Smooth motion from non-cogging brushless, slotless motors
  • Power and signal slip rings
  • Two rotating gas/liquid ports
  • Machine base includes motion controller, linear digital amps, and ESTOP safety controls
  • ESTOP remote for flexible safety locations
Supplier's Site

Technical Specifications

  Aerotech, Inc.
Product Category Shock and Vibration Testing Shakers
Product Name Two-Axis Motion Simulator With Integrated Electronics
Applications Motion Simulator
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
Miniature Shaker - VE-5150 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications Accelerometer or sensor calibration; R&D or product design verification; Product qualification; Reliability testing; Semiconductor component testing; Seismic vibration simulation; Structural fatigue testing
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 112 lbs (0.0 to 50.98 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Single-Axis Motion Simulators -  - Aerotech, Inc.
Specs
Applications Motion Simulator
Payload Capacity 507 lbs (230 kg)
Technology Mechanical
View Details