Aerotech, Inc. AOM130M Gimbal

Description
Design Features Standard models 152.4 mm through 609.6 mm optic diameters Precise positioning is ensured by sub-arc-second resolution capability Choose from a selection of stepping and servomotors Mounting holes are slotted to accommodate English or metric hole pattern Can be supplied prepared for use in vacuum Custom precision mounting designs are available for centering non-circular payloads on the gimbal
Datasheet
Description
Design Features Standard models 152.4 mm through 609.6 mm optic diameters Precise positioning is ensured by sub-arc-second resolution capability Choose from a selection of stepping and servomotors Mounting holes are slotted to accommodate English or metric hole pattern Can be supplied prepared for use in vacuum Custom precision mounting designs are available for centering non-circular payloads on the gimbal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOM130M Gimbal -  - Aerotech, Inc.
Pittsburgh, PA, USA
AOM130M Gimbal
AOM130M Gimbal
Design Features Standard models 152.4 mm through 609.6 mm optic diameters Precise positioning is ensured by sub-arc-second resolution capability Choose from a selection of stepping and servomotors Mounting holes are slotted to accommodate English or metric hole pattern Can be supplied prepared for use in vacuum Custom precision mounting designs are available for centering non-circular payloads on the gimbal

Design Features

  • Standard models 152.4 mm through 609.6 mm optic diameters
  • Precise positioning is ensured by sub-arc-second resolution capability
  • Choose from a selection of stepping and servomotors
  • Mounting holes are slotted to accommodate English or metric hole pattern
  • Can be supplied prepared for use in vacuum
  • Custom precision mounting designs are available for centering non-circular payloads on the gimbal
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Optical Mounts
Product Name AOM130M Gimbal
Mount Type Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Stability, Center, 1.0 in., 3 Knobs - 9816-6 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.35 mm (0.2500 inch)
View Details
Piezo Z / Tip / Tilt Scanner - S-310 – S-316 - PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Clear Aperture 0.0120 mm (4.72E-4 inch)
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
AOM360D Gimbal -  - Aerotech, Inc.
Aerotech, Inc.
Specs
Mount Type Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
Adjustment Type Gimbal
Clear Aperture 489 mm (19.25 inch)
View Details