Advantech 18.5" HD, 1366 x 768, VGA/DVI/HDMI interface, Panel Mount Monitor IDS-3218WR-30HDA1

Description
18.5" HD, 1366 x 768, VGA/DVI/HDMI interface, Panel Mount Monitor 18.5" 1366x768 HD LCD panel with LED backlight for 20% power saving 0° ~ 55° C wide range operating temperature With 5-wire resistive or P-cap touchscreen solution (optional) Touch interface: USB and RS-232 Multiple signal interface with VGA, DVI and HDMI Integrated bracket for easy installation Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Optical bonding (optional)
Request a Quote Datasheet
Description
18.5" HD, 1366 x 768, VGA/DVI/HDMI interface, Panel Mount Monitor 18.5" 1366x768 HD LCD panel with LED backlight for 20% power saving 0° ~ 55° C wide range operating temperature With 5-wire resistive or P-cap touchscreen solution (optional) Touch interface: USB and RS-232 Multiple signal interface with VGA, DVI and HDMI Integrated bracket for easy installation Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Optical bonding (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18.5
Cincinnati, OH, United States
18.5" HD, 1366 x 768, VGA/DVI/HDMI interface, Panel Mount Monitor
IDS-3218WR-30HDA1
18.5" HD, 1366 x 768, VGA/DVI/HDMI interface, Panel Mount Monitor IDS-3218WR-30HDA1
18.5" HD, 1366 x 768, VGA/DVI/HDMI interface, Panel Mount Monitor 18.5" 1366x768 HD LCD panel with LED backlight for 20% power saving 0° ~ 55° C wide range operating temperature With 5-wire resistive or P-cap touchscreen solution (optional) Touch interface: USB and RS-232 Multiple signal interface with VGA, DVI and HDMI Integrated bracket for easy installation Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Optical bonding (optional)

18.5" HD, 1366 x 768, VGA/DVI/HDMI interface, Panel Mount Monitor

  • 18.5" 1366x768 HD LCD panel with LED backlight for 20% power saving
  • 0° ~ 55° C wide range operating temperature
  • With 5-wire resistive or P-cap touchscreen solution (optional)
  • Touch interface: USB and RS-232
  • Multiple signal interface with VGA, DVI and HDMI
  • Integrated bracket for easy installation
  • Versatile mounting methods for rear mounting and VESA mounting
  • Anti-Reflective treatment (optional)
  • Optical bonding (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3218WR-30HDA1
Product Name 18.5" HD, 1366 x 768, VGA/DVI/HDMI interface, Panel Mount Monitor
Color Color
Input Types DVI; HDMI; VGA; VGA x1; DVI-D x1; HDMIx1;12 VDC Jack x1; USB x1; RS-232 x1(USB & RS-232 are reserved for the connection to enable touch only)
Screen Resolution 1366 x 768, HD
Unlock Full Specs
to access all available technical data

Similar Products

15.6
Specs
Color Color
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Diagonal Screen Size 15.6 inch (396 mm)
View Details
8.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface - IDK-2108R-K2SVA2E - Advantech
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution SVGA (800 x 600); 800 x 600, SVGA
View Details
19
Specs
Color Color
Input Types DVI; HDMI; VGA; VGA x1; DVI-D x1; HDMIx1;12 VDC Jack x1; USB x1; RS-232 x1(USB & RS-232 are reserved for the connection to enable touch only)
Screen Resolution SXGA (1280 x 1024); 1280 x 1024
View Details