Finger Print Module for UTC-100 Series
Image resolution: 508DPI
Gray scale: 8-bit
Array size: 256 x 360 pixels
Imaging area: 18.00mm x 12.80mm
Dimensions: 101.0 x 34.9 x 9.4 mm
OS Support: Windows 10 & Android
Operating Temperatures: 0 ~ 40 °C
Interface: USB
Finger Print Module for UTC-100 Series
- Image resolution: 508DPI
- Gray scale: 8-bit
- Array size: 256 x 360 pixels
- Imaging area: 18.00mm x 12.80mm
- Dimensions: 101.0 x 34.9 x 9.4 mm
- OS Support: Windows 10 & Android
- Operating Temperatures: 0 ~ 40 °C
- Interface: USB