Magnetic Stripe Card Reader for UTC-100 Series
Card Standard: ANSI/ISO Standards 7810,7811-1~6, 7813
Read Speed: 3 ips to 100 ips (7 cm/s to 250 cm/s)
TRACK 1: IATA / 210 bpi / 79 Alphanumeric Characters
TRACK 2: ABA / 75 bpi / 40 Numeric Characters
TRACK 3: Thrift / 210 bpi / 107 Numeric Characters
OS Support: Windows 10 & Android
Operating Temperature: 0 ~ 40° C
Interface: USB
Magnetic Stripe Card Reader for UTC-100 Series
- Card Standard: ANSI/ISO Standards 7810,7811-1~6, 7813
- Read Speed: 3 ips to 100 ips (7 cm/s to 250 cm/s)
- TRACK 1: IATA / 210 bpi / 79 Alphanumeric Characters
- TRACK 2: ABA / 75 bpi / 40 Numeric Characters
- TRACK 3: Thrift / 210 bpi / 107 Numeric Characters
- OS Support: Windows 10 & Android
- Operating Temperature: 0 ~ 40° C
- Interface: USB