Smart Card Reader for UTC-100 series
International Standard: Comply with PC/SC 1.0 standard and EMV L1
CPU Card: Comply with ISO7816-1,2,3,T=1 and T=0 protocol
Memory Card: Synchronous 2-line, 3-line and I2C interface
Card Acceptor/ Reliability: Friction Type (ID-1) , 200,000 cycles
LED: Dual color LED indicator
OS Support: Windows 10 & Android
Dimensions: 101.0 x 34.9 x 33.8 mm
Operating Temperature: 0 ~ 40° C
Interface: USB
Smart Card Reader for UTC-100 series
- International Standard: Comply with PC/SC 1.0 standard and EMV L1
- CPU Card: Comply with ISO7816-1,2,3,T=1 and T=0 protocol
- Memory Card: Synchronous 2-line, 3-line and I2C interface
- Card Acceptor/ Reliability: Friction Type (ID-1) , 200,000 cycles
- LED: Dual color LED indicator
- OS Support: Windows 10 & Android
- Dimensions: 101.0 x 34.9 x 33.8 mm
- Operating Temperature: 0 ~ 40° C
- Interface: USB