4-ch, 16-bit, 200 kS/s Isolated Analog Output USB 3.0 I/O Module
USB 3.0 SuperSpeed
Daisy chainable by built-in USB hub
4 x 16-bit analog output channels with 2,500 V DC isolation
Multiple voltage and current output ranges
Removable European-type connector
Supported operating systems: Windows 10/11
4-ch, 16-bit, 200 kS/s Isolated Analog Output USB 3.0 I/O Module
- USB 3.0 SuperSpeed
- Daisy chainable by built-in USB hub
- 4 x 16-bit analog output channels with 2,500 V DC isolation
- Multiple voltage and current output ranges
- Removable European-type connector
- Supported operating systems: Windows 10/11