32-ch Isolated Digital I/O USB Module
Compatible with USB 1.1/2.0
Bus-powered
16 isolated DI and 16 isolated DO channels
High voltage isolation on all channels (2500 VDC)
High sink current on isolated output channels (200 mA/Channels)
Supports 5 ~ 60 VDC isolated input channels
Interrupt handling capability
Timer/Counter capability
Suitable for DIN-rail mounting
One lockable USB cable for secure connection included
32-ch Isolated Digital I/O USB Module
- Compatible with USB 1.1/2.0
- Bus-powered
- 16 isolated DI and 16 isolated DO channels
- High voltage isolation on all channels (2500 VDC)
- High sink current on isolated output channels (200 mA/Channels)
- Supports 5 ~ 60 VDC isolated input channels
- Interrupt handling capability
- Timer/Counter capability
- Suitable for DIN-rail mounting
- One lockable USB cable for secure connection included