16-ch Relay and 16-ch Isolated Digital Input PCI Card
16 relay output channels and 16 isolated digital input channels
LED indicators to show activated relays
Jumper selectable Form A/Form B-type relay output channel
Wide input range (10 ~ 50 VDC)
Retain relay output values when hot system reset
High-voltage isolation on input channels (2,500 VDC)
High ESD protection (2,000 VDC)
High over-voltage protection (70 VDC)
Output status read-back
Interrupt handling capability
High-density DB-62 connector
BoardID™ switch
16-ch Relay and 16-ch Isolated Digital Input PCI Card
- 16 relay output channels and 16 isolated digital input channels
- LED indicators to show activated relays
- Jumper selectable Form A/Form B-type relay output channel
- Wide input range (10 ~ 50 VDC)
- Retain relay output values when hot system reset
- High-voltage isolation on input channels (2,500 VDC)
- High ESD protection (2,000 VDC)
- High over-voltage protection (70 VDC)
- Output status read-back
- Interrupt handling capability
- High-density DB-62 connector
- BoardID™ switch