Advantech 17" Fanless Panel PC with Intel® Atom™ x6425E Processor PPC-417-RX6A

Description
17" Fanless Panel PC with Intel® Atom™ x6425E Processor 17” SXGA TFT LCD with resistive (default)or projected capacitive(by request) touchscreen Intel® Atom™ x6425E quad-core, 2.0 GHz processor Fanless, slim design Supports 1 x 2.5" SATA and 1 x M.2 B key slot for expansion 1 x PCI/PCIe x1 expansion slot Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Wide range DC support (9 ~ 32 VDC) 1 x isolated RS-422/485 with automatic flow control Dual 2.5GBASE-T Ethernet supports Time-Sensitive Network(TSN) technology
Request a Quote Datasheet
Description
17" Fanless Panel PC with Intel® Atom™ x6425E Processor 17” SXGA TFT LCD with resistive (default)or projected capacitive(by request) touchscreen Intel® Atom™ x6425E quad-core, 2.0 GHz processor Fanless, slim design Supports 1 x 2.5" SATA and 1 x M.2 B key slot for expansion 1 x PCI/PCIe x1 expansion slot Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Wide range DC support (9 ~ 32 VDC) 1 x isolated RS-422/485 with automatic flow control Dual 2.5GBASE-T Ethernet supports Time-Sensitive Network(TSN) technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17
Cincinnati, OH, United States
17" Fanless Panel PC with Intel® Atom™ x6425E Processor
PPC-417-RX6A
17" Fanless Panel PC with Intel® Atom™ x6425E Processor PPC-417-RX6A
17" Fanless Panel PC with Intel® Atom™ x6425E Processor 17” SXGA TFT LCD with resistive (default)or projected capacitive(by request) touchscreen Intel® Atom™ x6425E quad-core, 2.0 GHz processor Fanless, slim design Supports 1 x 2.5" SATA and 1 x M.2 B key slot for expansion 1 x PCI/PCIe x1 expansion slot Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Wide range DC support (9 ~ 32 VDC) 1 x isolated RS-422/485 with automatic flow control Dual 2.5GBASE-T Ethernet supports Time-Sensitive Network(TSN) technology

17" Fanless Panel PC with Intel® Atom™ x6425E Processor

  • 17” SXGA TFT LCD with resistive (default)or projected capacitive(by request) touchscreen
  • Intel® Atom™ x6425E quad-core, 2.0 GHz processor
  • Fanless, slim design
  • Supports 1 x 2.5" SATA and 1 x M.2 B key slot for expansion
  • 1 x PCI/PCIe x1 expansion slot
  • Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F)
  • Wide range DC support (9 ~ 32 VDC)
  • 1 x isolated RS-422/485 with automatic flow control
  • Dual 2.5GBASE-T Ethernet supports Time-Sensitive Network(TSN) technology
Buy Now Datasheet
Industrial PCs - 2084-PPC-417-RX6A-ND - DigiKey
Thief River Falls, MN, United States
Industrial PCs
2084-PPC-417-RX6A-ND
Industrial PCs 2084-PPC-417-RX6A-ND
FANLESS PANEL

FANLESS PANEL

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number PPC-417-RX6A 2084-PPC-417-RX6A-ND
Product Name 17" Fanless Panel PC with Intel® Atom™ x6425E Processor Industrial PCs
Display Size 17.0 inch (431.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI inference system powered by Intel® Atom® processor with Hailo-8 AI acceleration module - AIR-1200-B5A1E - Advantech
Specs
Processor Intel 386 Family; Intel Atom® x7433RE
Operating Temperature ? to 365 F (? to 185 C)
View Details
18.5
Specs
Display Size 18.5 inch (469.90 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i3-1115G4E 2.2GHz Dual core
View Details
2 suppliers