Advantech Touch Panel, Fhd Tft Led Lcd Color, I5; Meter Display Type Advantech TPC-324-R853A

Description
TOUCH PANEL, FHD TFT LED LCD COLOR, I5; Meter Display Type:FHD TFT LED LCD Touch Screen; Display Size:595.9mm x 374.1mm; Display Resolution:1920 x 1080 Pixels; Screen Size:23.8"; Supply Voltage Min:-; Supply Voltage Max:24VDC
Datasheet
Description
TOUCH PANEL, FHD TFT LED LCD COLOR, I5; Meter Display Type:FHD TFT LED LCD Touch Screen; Display Size:595.9mm x 374.1mm; Display Resolution:1920 x 1080 Pixels; Screen Size:23.8"; Supply Voltage Min:-; Supply Voltage Max:24VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Panel, Fhd Tft Led Lcd Color, I5; Meter Display Type Advantech - 37AJ3133 - Newark, An Avnet Company
Chicago, IL, United States
Touch Panel, Fhd Tft Led Lcd Color, I5; Meter Display Type Advantech
37AJ3133
Touch Panel, Fhd Tft Led Lcd Color, I5; Meter Display Type Advantech 37AJ3133
TOUCH PANEL, FHD TFT LED LCD COLOR, I5; Meter Display Type:FHD TFT LED LCD Touch Screen; Display Size:595.9mm x 374.1mm; Display Resolution:1920 x 1080 Pixels; Screen Size:23.8"; Supply Voltage Min:-; Supply Voltage Max:24VDC

TOUCH PANEL, FHD TFT LED LCD COLOR, I5; Meter Display Type:FHD TFT LED LCD Touch Screen; Display Size:595.9mm x 374.1mm; Display Resolution:1920 x 1080 Pixels; Screen Size:23.8"; Supply Voltage Min:-; Supply Voltage Max:24VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 37AJ3133
Product Name Touch Panel, Fhd Tft Led Lcd Color, I5; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Remote 19.1
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 19.6 inch (498 mm)
View Details
Programmable Operator Interface - MONITOUCH HMI V9 V9120iSD-U150 - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details
【Resistive Touch】17
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 17.0 inch (432 mm)
View Details
Panel PC - 67P-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details