Advantech 【Resistive Touch】17" (4:3) modular front display design compatible with TPC-Bxxx Series FPM-D17T-RE

Description
【Resistive Touch】17" (4:3) modular front display design compatible with TPC-Bxxx Series 350 cd/m² luminance with 1280 x 1024 resolution High durability and performance with industrial-Grade LED LCD 5-Wire resistive touch technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet
Description
【Resistive Touch】17" (4:3) modular front display design compatible with TPC-Bxxx Series 350 cd/m² luminance with 1280 x 1024 resolution High durability and performance with industrial-Grade LED LCD 5-Wire resistive touch technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
【Resistive Touch】17
Cincinnati, OH, United States
【Resistive Touch】17" (4:3) modular front display design compatible with TPC-Bxxx Series
FPM-D17T-RE
【Resistive Touch】17" (4:3) modular front display design compatible with TPC-Bxxx Series FPM-D17T-RE
【Resistive Touch】17" (4:3) modular front display design compatible with TPC-Bxxx Series 350 cd/m² luminance with 1280 x 1024 resolution High durability and performance with industrial-Grade LED LCD 5-Wire resistive touch technology IP66-rated front panel and panel mount support User-friendly system status LED indicators

【Resistive Touch】17" (4:3) modular front display design compatible with TPC-Bxxx Series

  • 350 cd/m² luminance with 1280 x 1024 resolution
  • High durability and performance with industrial-Grade LED LCD
  • 5-Wire resistive touch technology
  • IP66-rated front panel and panel mount support
  • User-friendly system status LED indicators
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-D17T-RE
Product Name 【Resistive Touch】17" (4:3) modular front display design compatible with TPC-Bxxx Series
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 17.0 inch (432 mm)
Display Options Touch Screen; Backlit Screen
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Display Modules with 12
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.6 inch (396 mm)
View Details
21.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 21.5 inch (546 mm)
View Details
2 suppliers
Touch Screen, Sxga Tft Led Lcd, 17, I3; Meter Display Type Advantech - 37AJ3129 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1280 x 1024 Pixels
Display Size 17.0 inch (432 mm)
View Details
Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech - 28AK4978 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 27.0 inch (686 mm)
View Details