Advantech 21.5" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) PPC-321SW-PDI7A

Description
21.5" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) Industrial-grade true-flat touchscreen with IP66-rated front panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security Support iDoor, PCI or PCIe
Request a Quote Datasheet
Description
21.5" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) Industrial-grade true-flat touchscreen with IP66-rated front panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security Support iDoor, PCI or PCIe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)
PPC-321SW-PDI7A
21.5" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) PPC-321SW-PDI7A
21.5" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) Industrial-grade true-flat touchscreen with IP66-rated front panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security Support iDoor, PCI or PCIe

21.5" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)

  • Industrial-grade true-flat touchscreen with IP66-rated front panel
  • High-performance, fanless 13th gen Intel® Core™ processors
  • Slim Compact, fanless design with aluminum alloy enclosure
  • Supports dual displays (1 x external DP), iDoor and PCI or PCIe
  • 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1
  • 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology
  • Supports VESA 100
  • Support TPM2.0 hardware security
  • Support iDoor, PCI or PCIe
Buy Now Datasheet
Industrial PCs - 2084-PPC-321SW-PDI7A-ND - DigiKey
Thief River Falls, MN, United States
"21.5"" PPC W/I7-1365UE, P-CAP"

"21.5"" PPC W/I7-1365UE, P-CAP"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number PPC-321SW-PDI7A 2084-PPC-321SW-PDI7A-ND
Product Name 21.5" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) Industrial PCs
Display Size 21.5 inch (546.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12.1
Specs
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® X7433RE 3.4 GHz Quad-Core
View Details
15
Specs
Display Size 15.0 inch (381.00 mm)
Operating Temperature -22 to 284 F (-30 to 140 C)
General Features Panel Mount
View Details
4 suppliers