Advantech Touch Screen, Sxga Tft Led Lcd, 12, I5; Meter Display Type Advantech TPC-312-R853A

Description
TOUCH SCREEN, SXGA TFT LED LCD, 12", I5; Meter Display Type:SXGA TFT LED LCD Color; Display Size:311.8mm x 238mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:-; Supply Voltage Max:24VDC
Datasheet
Description
TOUCH SCREEN, SXGA TFT LED LCD, 12", I5; Meter Display Type:SXGA TFT LED LCD Color; Display Size:311.8mm x 238mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:-; Supply Voltage Max:24VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, Sxga Tft Led Lcd, 12, I5; Meter Display Type Advantech - 37AJ3127 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Sxga Tft Led Lcd, 12, I5; Meter Display Type Advantech
37AJ3127
Touch Screen, Sxga Tft Led Lcd, 12, I5; Meter Display Type Advantech 37AJ3127
TOUCH SCREEN, SXGA TFT LED LCD, 12", I5; Meter Display Type:SXGA TFT LED LCD Color; Display Size:311.8mm x 238mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:-; Supply Voltage Max:24VDC

TOUCH SCREEN, SXGA TFT LED LCD, 12", I5; Meter Display Type:SXGA TFT LED LCD Color; Display Size:311.8mm x 238mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:-; Supply Voltage Max:24VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 37AJ3127
Product Name Touch Screen, Sxga Tft Led Lcd, 12, I5; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 21.5 inch (546 mm)
View Details
2 suppliers
Programmable Operator Interface - MONITOUCH HMI V1012iSRD - Fuji Electric Corp. of America
Specs
Type Flat Panel Display
Screen Graphic
Resolution 800x600
View Details
POLARIS Remote 19.1
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 19.6 inch (498 mm)
View Details
Machine Interface - 2171-CDSA-D3-RV-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 104 F (0 to 40 C)
View Details