Advantech 21.5" Full HD Standalone Multi-Touch Panel Computer SPC-821 V2

Description
21.5" Full HD Standalone Multi-Touch Panel Computer 21.5" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65-rated protection Supports CP 40 (Rittal) and CS-480 B.Flex (Bernstein) mount standards Supports the wide series of operational panel configuration Optional Front-facing USB ensures easy maintenance
Request a Quote Datasheet
Description
21.5" Full HD Standalone Multi-Touch Panel Computer 21.5" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65-rated protection Supports CP 40 (Rittal) and CS-480 B.Flex (Bernstein) mount standards Supports the wide series of operational panel configuration Optional Front-facing USB ensures easy maintenance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Full HD Standalone Multi-Touch Panel Computer
21.5" Full HD Standalone Multi-Touch Panel Computer
21.5" Full HD Standalone Multi-Touch Panel Computer 21.5" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65-rated protection Supports CP 40 (Rittal) and CS-480 B.Flex (Bernstein) mount standards Supports the wide series of operational panel configuration Optional Front-facing USB ensures easy maintenance

21.5" Full HD Standalone Multi-Touch Panel Computer

  • 21.5" FHD TFT LED LCD display
  • Intel® Core™ i3-1315URE / i5-1345URE processor
  • 16:9 widescreen with P-CAP multi-touch control
  • Enhanced touch screen for impact resistance
  • Silicone-free enclosure with all-round IP65-rated protection
  • Supports CP 40 (Rittal) and CS-480 B.Flex (Bernstein) mount standards
  • Supports the wide series of operational panel configuration
  • Optional Front-facing USB ensures easy maintenance
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Name 21.5" Full HD Standalone Multi-Touch Panel Computer
Configuration Panel
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen, Fhd, 15.6, 240Vac; Meter Display Type Advantech - 28AK4971 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 15.6 inch (396 mm)
View Details
Touch Screen, Xga, 15, 240Vac; Meter Display Type Advantech - 28AK4970 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 15.0 inch (381 mm)
View Details
Touch Screen, Fhd, 23.8, 240Vac, Pcap; Meter Display Type Advantech - 28AK4974 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 23.8 inch (605 mm)
View Details
Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech - 28AK4978 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 27.0 inch (686 mm)
View Details