Advantech Touch Screen, Xga Tft Led Lcd, 15, I3; Meter Display Type Advantech TPC-315-R833A

Description
TOUCH SCREEN, XGA TFT LED LCD, 15", I3; Meter Display Type:XGA TFT LED LCD Color; Display Size:383.2mm x 307.3mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:-; Supply Voltage Max:24VDC
Datasheet
Description
TOUCH SCREEN, XGA TFT LED LCD, 15", I3; Meter Display Type:XGA TFT LED LCD Color; Display Size:383.2mm x 307.3mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:-; Supply Voltage Max:24VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, Xga Tft Led Lcd, 15, I3; Meter Display Type Advantech - 24AJ2323 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Xga Tft Led Lcd, 15, I3; Meter Display Type Advantech
24AJ2323
Touch Screen, Xga Tft Led Lcd, 15, I3; Meter Display Type Advantech 24AJ2323
TOUCH SCREEN, XGA TFT LED LCD, 15", I3; Meter Display Type:XGA TFT LED LCD Color; Display Size:383.2mm x 307.3mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:-; Supply Voltage Max:24VDC

TOUCH SCREEN, XGA TFT LED LCD, 15", I3; Meter Display Type:XGA TFT LED LCD Color; Display Size:383.2mm x 307.3mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:-; Supply Voltage Max:24VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 24AJ2323
Product Name Touch Screen, Xga Tft Led Lcd, 15, I3; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Programmable Human Machine Interface - CR1150 - ifm efector inc.
Specs
Configuration Panel; panel/surf.
I/O Interfaces Ethernet; USB; Ethernet; CAN; USB
Type ARM Dual Core 64 Bit 800 MHz
View Details
smartPanel - HA1-A1A41-0 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB
Type Cortex-A10
View Details
HMI Displays - 2765910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Certifications RoHS Compliant
Resolution 1024 x 600 pixel
Display Options Touch Screen; Backlit Screen
View Details