Advantech Touch Screen, Fhd, 21.5, 240Vac, Pcap; Meter Display Type Advantech VUE-3215-FD25PX-N5

Description
TOUCH SCREEN, FHD, 21.5", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:522.44mm x 315.91mm; Display Resolution:1920 x 1080 Pixels; Screen Size:21.5"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet
Description
TOUCH SCREEN, FHD, 21.5", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:522.44mm x 315.91mm; Display Resolution:1920 x 1080 Pixels; Screen Size:21.5"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, Fhd, 21.5, 240Vac, Pcap; Meter Display Type Advantech - 28AK4976 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Fhd, 21.5, 240Vac, Pcap; Meter Display Type Advantech
28AK4976
Touch Screen, Fhd, 21.5, 240Vac, Pcap; Meter Display Type Advantech 28AK4976
TOUCH SCREEN, FHD, 21.5", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:522.44mm x 315.91mm; Display Resolution:1920 x 1080 Pixels; Screen Size:21.5"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

TOUCH SCREEN, FHD, 21.5", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:522.44mm x 315.91mm; Display Resolution:1920 x 1080 Pixels; Screen Size:21.5"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 28AK4976
Product Name Touch Screen, Fhd, 21.5, 240Vac, Pcap; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Remote 15
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 16.2 inch (411 mm)
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Panel PC - 67P-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details
Touch Screen, Fhd, 23.8, 240Vac, Pcap; Meter Display Type Advantech - 28AK4974 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 23.8 inch (605 mm)
View Details