Advantech 19" Configurable Panel PC Chassis for selectable Mini-ITX Motherboard PPC-6191C-RTAE

Description
19" Configurable Panel PC Chassis for selectable Mini-ITX Motherboard 19" true-flat panel PC with resistive touch Supports certified mini-ITX motherboards (up to 65W TDP processor) PCI or PCIe expansion slots Front-facing power status LED indicators IP66-rated front panel
Request a Quote Datasheet
Description
19" Configurable Panel PC Chassis for selectable Mini-ITX Motherboard 19" true-flat panel PC with resistive touch Supports certified mini-ITX motherboards (up to 65W TDP processor) PCI or PCIe expansion slots Front-facing power status LED indicators IP66-rated front panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Cincinnati, OH, United States
19" Configurable Panel PC Chassis for selectable Mini-ITX Motherboard
PPC-6191C-RTAE
19" Configurable Panel PC Chassis for selectable Mini-ITX Motherboard PPC-6191C-RTAE
19" Configurable Panel PC Chassis for selectable Mini-ITX Motherboard 19" true-flat panel PC with resistive touch Supports certified mini-ITX motherboards (up to 65W TDP processor) PCI or PCIe expansion slots Front-facing power status LED indicators IP66-rated front panel

19" Configurable Panel PC Chassis for selectable Mini-ITX Motherboard

  • 19" true-flat panel PC with resistive touch
  • Supports certified mini-ITX motherboards (up to 65W TDP processor)
  • PCI or PCIe expansion slots
  • Front-facing power status LED indicators
  • IP66-rated front panel
Buy Now Datasheet
Industrial PCs - 2084-PPC-6191C-RTAE-ND - DigiKey
Thief River Falls, MN, United States
"CHASSIS PANEL PC 19"" RES MINI IT"

"CHASSIS PANEL PC 19"" RES MINI IT"

Buy Now Datasheet
Industrial PCs - PPC-6191C-RTAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
PPC-6191C-RTAE
Industrial PCs PPC-6191C-RTAE
CHASSIS PANEL PC 19" RES MINI IT

CHASSIS PANEL PC 19" RES MINI IT

Buy Now

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers Computers
Product Number PPC-6191C-RTAE 2084-PPC-6191C-RTAE-ND PPC-6191C-RTAE
Product Name 19" Configurable Panel PC Chassis for selectable Mini-ITX Motherboard Industrial PCs Industrial PCs
Display Size 19.0 inch (482.60 mm) 19.0 inch (482.60 mm)
Operating Temperature -22 to 284 F (-30 to 140 C) 32 to 122 F (0 to 50 C)
General Features Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Display Size 12.0 inch (304.80 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® Celeron® J6412 2.00 GHz, Quad core
View Details