Advantech 21.5" Fanless Widescreen Panel PCwith Intel® 13th Gen Core™ i7/i5/i3 Processor PPC-421W-PD3A

Description
21.5" Fanless Widescreen Panel PCwith Intel® 13th Gen Core™ i7/i5/i3 Processor 21.5" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating Intel® Core™ i7-1365URE/i5-1345UR E/i3-1315URE processor with fanless system design Supports PCIe x4 or PCI expansion 1 x isolated RS-422/485 with auto flow Wide input power range (9 ~ 32 VDC) Dual 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology 3 x Independent displays 1 x M.2 bay (2242/2280) for storage only Support TPM2.0 hardware security
Request a Quote Datasheet
Description
21.5" Fanless Widescreen Panel PCwith Intel® 13th Gen Core™ i7/i5/i3 Processor 21.5" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating Intel® Core™ i7-1365URE/i5-1345UR E/i3-1315URE processor with fanless system design Supports PCIe x4 or PCI expansion 1 x isolated RS-422/485 with auto flow Wide input power range (9 ~ 32 VDC) Dual 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology 3 x Independent displays 1 x M.2 bay (2242/2280) for storage only Support TPM2.0 hardware security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Fanless Widescreen Panel PCwith Intel® 13th Gen Core™ i7/i5/i3 Processor
PPC-421W-PD3A
21.5" Fanless Widescreen Panel PCwith Intel® 13th Gen Core™ i7/i5/i3 Processor PPC-421W-PD3A
21.5" Fanless Widescreen Panel PCwith Intel® 13th Gen Core™ i7/i5/i3 Processor 21.5" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating Intel® Core™ i7-1365URE/i5-1345UR E/i3-1315URE processor with fanless system design Supports PCIe x4 or PCI expansion 1 x isolated RS-422/485 with auto flow Wide input power range (9 ~ 32 VDC) Dual 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology 3 x Independent displays 1 x M.2 bay (2242/2280) for storage only Support TPM2.0 hardware security

21.5" Fanless Widescreen Panel PCwith Intel® 13th Gen Core™ i7/i5/i3 Processor

  • 21.5" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating
  • Intel® Core™ i7-1365URE/i5-1345URE/i3-1315URE processor with fanless system design
  • Supports PCIe x4 or PCI expansion
  • 1 x isolated RS-422/485 with auto flow
  • Wide input power range (9 ~ 32 VDC)
  • Dual 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology
  • 3 x Independent displays
  • 1 x M.2 bay (2242/2280) for storage only
  • Support TPM2.0 hardware security
Buy Now Datasheet
Industrial PCs - 2084-PPC-421W-PD3A-ND - DigiKey
Thief River Falls, MN, United States
DESIGNED FOR HIGH-PERFORMANCE CO

DESIGNED FOR HIGH-PERFORMANCE CO

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number PPC-421W-PD3A 2084-PPC-421W-PD3A-ND
Product Name 21.5" Fanless Widescreen Panel PCwith Intel® 13th Gen Core™ i7/i5/i3 Processor Industrial PCs
Display Size 21.5 inch (546.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12.1
Specs
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft® Windows 10 LTSC, Linux, Android
Processor Intel 386 Family; 8th Gen. Intel® Core™ i5-8365UE 1.60GHz Quad-Core
View Details
2 suppliers
12.1
Specs
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; 13th Gen. Intel® Core™ i7-1365URE 1.70GHz Deca-Core
View Details
2 suppliers