Advantech 12.1" Fanless Panel PC with Intel® Core™ i5-7300U Processor PPC-412-R750A

Description
12.1" Fanless Panel PC with Intel® Core™ i5-7300U Processor 12.1" XGA TFT LCD with resistive touchscreen Intel® Core™ i5-7300U(default); i7-7600U/i3-7100U(op tional) processor with fanless system design 1 x isolated RS-422/485 with auto flow Wide input power range (9 ~ 32 VDC) Dual Gigabit Ethernet with IEEE1588 support 3 x Independent displays 1 x M.2 bay (2242) for storage only and support SATA RAID 0/1 No RED Certification Supports VESA 75 mounting interface
Request a Quote Datasheet
Description
12.1" Fanless Panel PC with Intel® Core™ i5-7300U Processor 12.1" XGA TFT LCD with resistive touchscreen Intel® Core™ i5-7300U(default); i7-7600U/i3-7100U(op tional) processor with fanless system design 1 x isolated RS-422/485 with auto flow Wide input power range (9 ~ 32 VDC) Dual Gigabit Ethernet with IEEE1588 support 3 x Independent displays 1 x M.2 bay (2242) for storage only and support SATA RAID 0/1 No RED Certification Supports VESA 75 mounting interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.1
Cincinnati, OH, United States
12.1" Fanless Panel PC with Intel® Core™ i5-7300U Processor
PPC-412-R750A
12.1" Fanless Panel PC with Intel® Core™ i5-7300U Processor PPC-412-R750A
12.1" Fanless Panel PC with Intel® Core™ i5-7300U Processor 12.1" XGA TFT LCD with resistive touchscreen Intel® Core™ i5-7300U(default); i7-7600U/i3-7100U(op tional) processor with fanless system design 1 x isolated RS-422/485 with auto flow Wide input power range (9 ~ 32 VDC) Dual Gigabit Ethernet with IEEE1588 support 3 x Independent displays 1 x M.2 bay (2242) for storage only and support SATA RAID 0/1 No RED Certification Supports VESA 75 mounting interface

12.1" Fanless Panel PC with Intel® Core™ i5-7300U Processor

  • 12.1" XGA TFT LCD with resistive touchscreen
  • Intel® Core™ i5-7300U(default); i7-7600U/i3-7100U(optional) processor with fanless system design
  • 1 x isolated RS-422/485 with auto flow
  • Wide input power range (9 ~ 32 VDC)
  • Dual Gigabit Ethernet with IEEE1588 support
  • 3 x Independent displays
  • 1 x M.2 bay (2242) for storage only and support SATA RAID 0/1
  • No RED Certification
  • Supports VESA 75 mounting interface
Buy Now Datasheet
Industrial PCs - 2084-PPC-412-R750A-ND - DigiKey
Thief River Falls, MN, United States
FANLESS PANEL

FANLESS PANEL

Buy Now Datasheet
Industrial PCs - PPC-412-R750A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
PPC-412-R750A
Industrial PCs PPC-412-R750A
FANLESS PANEL

FANLESS PANEL

Buy Now

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers Computers
Product Number PPC-412-R750A 2084-PPC-412-R750A-ND PPC-412-R750A
Product Name 12.1" Fanless Panel PC with Intel® Core™ i5-7300U Processor Industrial PCs Industrial PCs
Display Size 12.1 inch (307.34 mm) 12.0 inch (304.80 mm)
Operating System Microsoft® Windows 10, Microsoft® Windows 10 LTSC, Linux Supports Windows 10, Linux Microsoft®; Linux; Supports Windows 10, Linux
Processor Intel 386 Family; 7th generation Intel® Core™ i5-7300U 2.6GHz Dual-Core Intel 386 Family; Intel® Core™ i5-7300U 2.6GHz/3.5GHz, 2 Core
Unlock Full Specs
to access all available technical data

Similar Products

13.3
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 10 LTSC 21H2
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details
11.6
Specs
Display Size 11.6 inch (294.64 mm)
Operating System Android, Linux
Processor Rockchip ARM® RK3399 Dual-core Cortex-A72 and Quad-core Cortex-A53
View Details
2 suppliers