Advantech 21.5" Fanless Widescreen Panel PCwith Intel® 13th Gen Core™ i7/i5/i3 Processor PPC-421W-PD5A

Description
21.5" Fanless Widescreen Panel PCwith Intel® 13th Gen Core™ i7/i5/i3 Processor 21.5" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating Intel® Core™ i7-1365URE/i5-1345UR E/i3-1315URE processor with fanless system design Supports PCIe x4 or PCI expansion 1 x isolated RS-422/485 with auto flow Wide input power range (9 ~ 32 VDC) Dual 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology 3 x Independent displays 1 x M.2 bay (2242/2280) for storage only Support TPM2.0 hardware security
Request a Quote Datasheet
Description
21.5" Fanless Widescreen Panel PCwith Intel® 13th Gen Core™ i7/i5/i3 Processor 21.5" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating Intel® Core™ i7-1365URE/i5-1345UR E/i3-1315URE processor with fanless system design Supports PCIe x4 or PCI expansion 1 x isolated RS-422/485 with auto flow Wide input power range (9 ~ 32 VDC) Dual 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology 3 x Independent displays 1 x M.2 bay (2242/2280) for storage only Support TPM2.0 hardware security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Fanless Widescreen Panel PCwith Intel® 13th Gen Core™ i7/i5/i3 Processor
PPC-421W-PD5A
21.5" Fanless Widescreen Panel PCwith Intel® 13th Gen Core™ i7/i5/i3 Processor PPC-421W-PD5A
21.5" Fanless Widescreen Panel PCwith Intel® 13th Gen Core™ i7/i5/i3 Processor 21.5" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating Intel® Core™ i7-1365URE/i5-1345UR E/i3-1315URE processor with fanless system design Supports PCIe x4 or PCI expansion 1 x isolated RS-422/485 with auto flow Wide input power range (9 ~ 32 VDC) Dual 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology 3 x Independent displays 1 x M.2 bay (2242/2280) for storage only Support TPM2.0 hardware security

21.5" Fanless Widescreen Panel PCwith Intel® 13th Gen Core™ i7/i5/i3 Processor

  • 21.5" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating
  • Intel® Core™ i7-1365URE/i5-1345URE/i3-1315URE processor with fanless system design
  • Supports PCIe x4 or PCI expansion
  • 1 x isolated RS-422/485 with auto flow
  • Wide input power range (9 ~ 32 VDC)
  • Dual 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology
  • 3 x Independent displays
  • 1 x M.2 bay (2242/2280) for storage only
  • Support TPM2.0 hardware security
Buy Now Datasheet
Industrial PCs - 2084-PPC-421W-PD5A-ND - DigiKey
Thief River Falls, MN, United States
"PANEL PC 21.5"" PPC PCT I5-7300U"

"PANEL PC 21.5"" PPC PCT I5-7300U"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number PPC-421W-PD5A 2084-PPC-421W-PD5A-ND
Product Name 21.5" Fanless Widescreen Panel PCwith Intel® 13th Gen Core™ i7/i5/i3 Processor Industrial PCs
Display Size 21.5 inch (546.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i3-1115G4E 2.2GHz Dual core
View Details
2 suppliers
Industrial PCs - 2084-AIM-75S-211S10-ND - DigiKey
Specs
Operating System Android
View Details
Edge AI inference system powered by Intel® Atom® processor with Hailo-8 AI acceleration module - AIR-1200-B5A1E - Advantech
Specs
Processor Intel 386 Family; Intel Atom® x7433RE
Operating Temperature ? to 365 F (? to 185 C)
View Details
Intel® Core™ IPC Controller - AMAX-7580-208D7A - Advantech
Specs
Processor Intel 386 Family; Intel® Core™ i7-1365UE 1.7GHz 10-Core
Main Memory 8.00 GB
View Details