Advantech 15" Fanless Panel PC with Intel® 11th Gen Core™ I7/i5/i3 processor PPC-415-PB70A

Description
15" Fanless Panel PC with Intel® 11th Gen Core™ I7/i5/i3 processor 15" XGA TFT LCD flat panel with projected capacitive (default) or resistive (by reuqest) touchscreen Intel® Core™ i7-1185G7E/i5-1145G7 E/i3-1115G4E processor with fanless system design Dual channel memory slots, max 64G Supports either 1 x PCIe x4 or 1 x PCI 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 1 x isolated RS-422/485 with auto flow Wide power input range (9 ~ 32 VDC) Dual 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology 3 x Independent displays
Request a Quote Datasheet
Description
15" Fanless Panel PC with Intel® 11th Gen Core™ I7/i5/i3 processor 15" XGA TFT LCD flat panel with projected capacitive (default) or resistive (by reuqest) touchscreen Intel® Core™ i7-1185G7E/i5-1145G7 E/i3-1115G4E processor with fanless system design Dual channel memory slots, max 64G Supports either 1 x PCIe x4 or 1 x PCI 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 1 x isolated RS-422/485 with auto flow Wide power input range (9 ~ 32 VDC) Dual 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology 3 x Independent displays
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" Fanless Panel PC with Intel® 11th Gen Core™ I7/i5/i3 processor
PPC-415-PB70A
15" Fanless Panel PC with Intel® 11th Gen Core™ I7/i5/i3 processor PPC-415-PB70A
15" Fanless Panel PC with Intel® 11th Gen Core™ I7/i5/i3 processor 15" XGA TFT LCD flat panel with projected capacitive (default) or resistive (by reuqest) touchscreen Intel® Core™ i7-1185G7E/i5-1145G7 E/i3-1115G4E processor with fanless system design Dual channel memory slots, max 64G Supports either 1 x PCIe x4 or 1 x PCI 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 1 x isolated RS-422/485 with auto flow Wide power input range (9 ~ 32 VDC) Dual 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology 3 x Independent displays

15" Fanless Panel PC with Intel® 11th Gen Core™ I7/i5/i3 processor

  • 15" XGA TFT LCD flat panel with projected capacitive (default) or resistive (by reuqest) touchscreen
  • Intel® Core™ i7-1185G7E/i5-1145G7E/i3-1115G4E processor with fanless system design
  • Dual channel memory slots, max 64G
  • Supports either 1 x PCIe x4 or 1 x PCI
  • 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID
  • 1 x isolated RS-422/485 with auto flow
  • Wide power input range (9 ~ 32 VDC)
  • Dual 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology
  • 3 x Independent displays
Buy Now Datasheet
Industrial PCs - 2084-PPC-415-PB70A-ND - DigiKey
Thief River Falls, MN, United States
FANLESS PANEL

FANLESS PANEL

Buy Now Datasheet
Industrial PCs - PPC-415-PB70A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
PPC-415-PB70A
Industrial PCs PPC-415-PB70A
FANLESS PANEL

FANLESS PANEL

Buy Now

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers Computers
Product Number PPC-415-PB70A 2084-PPC-415-PB70A-ND PPC-415-PB70A
Product Name 15" Fanless Panel PC with Intel® 11th Gen Core™ I7/i5/i3 processor Industrial PCs Industrial PCs
Display Size 15.0 inch (381.00 mm) 15.0 inch (381.00 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux Supports Windows 10, Linux Microsoft®; Linux; Supports Windows 10, Linux
Processor Intel 386 Family; Intel® Core™ i7-1185G7E 1.8GHz Quad core Intel 386 Family; Intel® Core™ i7-1185G7E 1.8GHz, 4 Core
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; 13th Gen. Intel® Core™ i7-1365URE 1.70GHz Deca-Core
View Details
2 suppliers
17
Specs
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i7-1365UE 1.7GHz 10-Core
View Details
2 suppliers