Advantech 12" Fanless Panel PC with Intel® Celeron® J6412 Processor PPC-312-PJ60A

Description
12" Fanless Panel PC with Intel® Celeron® J6412 Processor Industrial-grade 12" XGA TFT LCD with 30K backlight lifetime Durable true-flat touchscreen with 5-wire resistive/projected capacitive touch control Intel® Celeron® J6412 quad-core, 2.0 GHz, processor Up to 32 GB DDR4 SDRAM 1 x RS-232, 1 x RS-232/422/485, 2 x USB 2.0, and 2 x USB 3.1 Compact, fanless design with solid aluminum alloy enclosure and IP66-rated front panel Supports E-key for wireless module Supports expansion via M.2 slot Supports Windows Embedded Linux and Android OS
Request a Quote Datasheet
Description
12" Fanless Panel PC with Intel® Celeron® J6412 Processor Industrial-grade 12" XGA TFT LCD with 30K backlight lifetime Durable true-flat touchscreen with 5-wire resistive/projected capacitive touch control Intel® Celeron® J6412 quad-core, 2.0 GHz, processor Up to 32 GB DDR4 SDRAM 1 x RS-232, 1 x RS-232/422/485, 2 x USB 2.0, and 2 x USB 3.1 Compact, fanless design with solid aluminum alloy enclosure and IP66-rated front panel Supports E-key for wireless module Supports expansion via M.2 slot Supports Windows Embedded Linux and Android OS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Cincinnati, OH, United States
12" Fanless Panel PC with Intel® Celeron® J6412 Processor
PPC-312-PJ60A
12" Fanless Panel PC with Intel® Celeron® J6412 Processor PPC-312-PJ60A
12" Fanless Panel PC with Intel® Celeron® J6412 Processor Industrial-grade 12" XGA TFT LCD with 30K backlight lifetime Durable true-flat touchscreen with 5-wire resistive/projected capacitive touch control Intel® Celeron® J6412 quad-core, 2.0 GHz, processor Up to 32 GB DDR4 SDRAM 1 x RS-232, 1 x RS-232/422/485, 2 x USB 2.0, and 2 x USB 3.1 Compact, fanless design with solid aluminum alloy enclosure and IP66-rated front panel Supports E-key for wireless module Supports expansion via M.2 slot Supports Windows Embedded Linux and Android OS

12" Fanless Panel PC with Intel® Celeron® J6412 Processor

  • Industrial-grade 12" XGA TFT LCD with 30K backlight lifetime
  • Durable true-flat touchscreen with 5-wire resistive/projected capacitive touch control
  • Intel® Celeron® J6412 quad-core, 2.0 GHz, processor
  • Up to 32 GB DDR4 SDRAM
  • 1 x RS-232, 1 x RS-232/422/485, 2 x USB 2.0, and 2 x USB 3.1
  • Compact, fanless design with solid aluminum alloy enclosure and IP66-rated front panel
  • Supports E-key for wireless module
  • Supports expansion via M.2 slot
  • Supports Windows Embedded Linux and Android OS
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number PPC-312-PJ60A
Product Name 12" Fanless Panel PC with Intel® Celeron® J6412 Processor
Display Size 12.0 inch (304.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10.4
Specs
Display Size 10.4 inch (264.16 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
View Details
18.5
Specs
Display Size 18.5 inch (469.90 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
View Details
2 suppliers