Advantech 11.6" All-in-One Panel PC with Rockchip 3399 processor PPC-112W-PK92AA

Description
11.6" All-in-One Panel PC with Rockchip 3399 processor True flat wide display screen with Pcap multi-touch Embedded Rockchip RK3399 processor, Dual-core Cortex-A72 up to 1.8GHz and Quad-core Cortex-A53 up to 1.4GHz Onboard 4GB LPDDR4-1333 memory, 32GB eMMC NAND Flash IP65 rated front panel protection Supports VESA 100 and panel mounting(optional) Supports Android and Debian
Request a Quote Datasheet
Description
11.6" All-in-One Panel PC with Rockchip 3399 processor True flat wide display screen with Pcap multi-touch Embedded Rockchip RK3399 processor, Dual-core Cortex-A72 up to 1.8GHz and Quad-core Cortex-A53 up to 1.4GHz Onboard 4GB LPDDR4-1333 memory, 32GB eMMC NAND Flash IP65 rated front panel protection Supports VESA 100 and panel mounting(optional) Supports Android and Debian
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11.6
Cincinnati, OH, United States
11.6" All-in-One Panel PC with Rockchip 3399 processor
PPC-112W-PK92AA
11.6" All-in-One Panel PC with Rockchip 3399 processor PPC-112W-PK92AA
11.6" All-in-One Panel PC with Rockchip 3399 processor True flat wide display screen with Pcap multi-touch Embedded Rockchip RK3399 processor, Dual-core Cortex-A72 up to 1.8GHz and Quad-core Cortex-A53 up to 1.4GHz Onboard 4GB LPDDR4-1333 memory, 32GB eMMC NAND Flash IP65 rated front panel protection Supports VESA 100 and panel mounting(optional) Supports Android and Debian

11.6" All-in-One Panel PC with Rockchip 3399 processor

  • True flat wide display screen with Pcap multi-touch
  • Embedded Rockchip RK3399 processor, Dual-core Cortex-A72 up to 1.8GHz and Quad-core Cortex-A53 up to 1.4GHz
  • Onboard 4GB LPDDR4-1333 memory, 32GB eMMC NAND Flash
  • IP65 rated front panel protection
  • Supports VESA 100 and panel mounting(optional)
  • Supports Android and Debian
Buy Now Datasheet
Industrial PCs - 2084-PPC-112W-PK92AA-ND - DigiKey
Thief River Falls, MN, United States
FANLESS PANEL

FANLESS PANEL

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number PPC-112W-PK92AA 2084-PPC-112W-PK92AA-ND
Product Name 11.6" All-in-One Panel PC with Rockchip 3399 processor Industrial PCs
Display Size 11.6 inch (294.64 mm)
Operating System Android, Linux Android, Linux
Processor Rockchip ARM® RK3399 Dual-core Cortex-A72 and Quad-core Cortex-A53
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1804E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
15.6
Specs
Display Size 15.6 inch (396.24 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i3-1115G4E 2.2GHz Dual core
View Details
10.1
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Android 13 with non-GMS certification
View Details