Advantech 15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor PPC-315W-PB70A

Description
15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor Industrial-grade 15.6" FHD LCD panel with 50k backlight lifetime True-flat touchscreen with multi-touch projected capacitive contr High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external HDMI) 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 Support TPM2.0 hardware security
Request a Quote Datasheet
Description
15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor Industrial-grade 15.6" FHD LCD panel with 50k backlight lifetime True-flat touchscreen with multi-touch projected capacitive contr High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external HDMI) 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 Support TPM2.0 hardware security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor
PPC-315W-PB70A
15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor PPC-315W-PB70A
15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor Industrial-grade 15.6" FHD LCD panel with 50k backlight lifetime True-flat touchscreen with multi-touch projected capacitive contr High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external HDMI) 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 Support TPM2.0 hardware security

15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor

  • Industrial-grade 15.6" FHD LCD panel with 50k backlight lifetime
  • True-flat touchscreen with multi-touch projected capacitive contr
  • High-performance, fanless 11th generation Intel® Core™ i processor
  • Dual channel memory slots, max 64G
  • Compact, fanless design with aluminum alloy enclosure
  • IP66-rated front panel
  • Supports dual displays (1 x external HDMI)
  • 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1
  • Support TPM2.0 hardware security
Buy Now Datasheet
Industrial PCs - 2084-PPC-315W-PB70A-ND - DigiKey
Thief River Falls, MN, United States
PPC-315W TGL IS AN 15.6 FANLESS

PPC-315W TGL IS AN 15.6 FANLESS

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number PPC-315W-PB70A 2084-PPC-315W-PB70A-ND
Product Name 15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor Industrial PCs
Display Size 15.6 inch (396.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Atom™ x6425E 2.0GHz Quad-Core
View Details
2 suppliers