Advantech 15.6" Fanless Widescreen Panel PC with Intel® 13th Gen Core™ i7/i5/i3 Processor PPC-415W-PD7A

Description
15.6" Fanless Widescreen Panel PC with Intel® 13th Gen Core™ i7/i5/i3 Processor 15.6" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating Intel® Core™ i7-1365URE/i5-1345UR E/i3-1315URE processor with fanless system design Supports PCIe x4 or PCI expansion 1 x isolated RS-422/485 with auto flow Wide input power range (9 ~ 32 VDC) Dual 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology 3 x Independent displays 1 x M.2 bay (2242/2280) for storage only Support TPM2.0 hardware security
Request a Quote Datasheet
Description
15.6" Fanless Widescreen Panel PC with Intel® 13th Gen Core™ i7/i5/i3 Processor 15.6" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating Intel® Core™ i7-1365URE/i5-1345UR E/i3-1315URE processor with fanless system design Supports PCIe x4 or PCI expansion 1 x isolated RS-422/485 with auto flow Wide input power range (9 ~ 32 VDC) Dual 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology 3 x Independent displays 1 x M.2 bay (2242/2280) for storage only Support TPM2.0 hardware security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" Fanless Widescreen Panel PC with Intel® 13th Gen Core™ i7/i5/i3 Processor
PPC-415W-PD7A
15.6" Fanless Widescreen Panel PC with Intel® 13th Gen Core™ i7/i5/i3 Processor PPC-415W-PD7A
15.6" Fanless Widescreen Panel PC with Intel® 13th Gen Core™ i7/i5/i3 Processor 15.6" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating Intel® Core™ i7-1365URE/i5-1345UR E/i3-1315URE processor with fanless system design Supports PCIe x4 or PCI expansion 1 x isolated RS-422/485 with auto flow Wide input power range (9 ~ 32 VDC) Dual 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology 3 x Independent displays 1 x M.2 bay (2242/2280) for storage only Support TPM2.0 hardware security

15.6" Fanless Widescreen Panel PC with Intel® 13th Gen Core™ i7/i5/i3 Processor

  • 15.6" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating
  • Intel® Core™ i7-1365URE/i5-1345URE/i3-1315URE processor with fanless system design
  • Supports PCIe x4 or PCI expansion
  • 1 x isolated RS-422/485 with auto flow
  • Wide input power range (9 ~ 32 VDC)
  • Dual 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology
  • 3 x Independent displays
  • 1 x M.2 bay (2242/2280) for storage only
  • Support TPM2.0 hardware security
Buy Now Datasheet
Industrial PCs - 2084-PPC-415W-PD7A-ND - DigiKey
Thief River Falls, MN, United States
"PANEL PC 15.6"" PPC PCT I5-7300U"

"PANEL PC 15.6"" PPC PCT I5-7300U"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number PPC-415W-PD7A 2084-PPC-415W-PD7A-ND
Product Name 15.6" Fanless Widescreen Panel PC with Intel® 13th Gen Core™ i7/i5/i3 Processor Industrial PCs
Display Size 15.6 inch (396.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® Celeron® J6412 2.00 GHz, Quad core
View Details
3 suppliers
23.8
Specs
Display Size 23.8 inch (604.52 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® Core™ i5-1145G7E 1.5GHz Quad core
View Details