Advantech 15.6" Fanless Widescreen Panel PC with Intel® Processor N97, Quad-Core PPC-315SW-PN9A

Description
15.6" Fanless Widescreen Panel PC with Intel® Processor N97, Quad-Core Intel® Processor N97, Quad-Core, 2.0GHz 15.6" true-flat TFT LCD with projected capacitive touch control Fanless design with low power consumption Supports 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 1), 1 x 2.5" SATA bay for storage Supports dual displays (1 x external DP) Supports iDoor, PCI or PCIe Supports VESA 100 IP66-rated front panel
Request a Quote Datasheet
Description
15.6" Fanless Widescreen Panel PC with Intel® Processor N97, Quad-Core Intel® Processor N97, Quad-Core, 2.0GHz 15.6" true-flat TFT LCD with projected capacitive touch control Fanless design with low power consumption Supports 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 1), 1 x 2.5" SATA bay for storage Supports dual displays (1 x external DP) Supports iDoor, PCI or PCIe Supports VESA 100 IP66-rated front panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" Fanless Widescreen Panel PC with Intel® Processor N97, Quad-Core
PPC-315SW-PN9A
15.6" Fanless Widescreen Panel PC with Intel® Processor N97, Quad-Core PPC-315SW-PN9A
15.6" Fanless Widescreen Panel PC with Intel® Processor N97, Quad-Core Intel® Processor N97, Quad-Core, 2.0GHz 15.6" true-flat TFT LCD with projected capacitive touch control Fanless design with low power consumption Supports 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 1), 1 x 2.5" SATA bay for storage Supports dual displays (1 x external DP) Supports iDoor, PCI or PCIe Supports VESA 100 IP66-rated front panel

15.6" Fanless Widescreen Panel PC with Intel® Processor N97, Quad-Core

  • Intel® Processor N97, Quad-Core, 2.0GHz
  • 15.6" true-flat TFT LCD with projected capacitive touch control
  • Fanless design with low power consumption
  • Supports 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 1), 1 x 2.5" SATA bay for storage
  • Supports dual displays (1 x external DP)
  • Supports iDoor, PCI or PCIe
  • Supports VESA 100
  • IP66-rated front panel
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number PPC-315SW-PN9A
Product Name 15.6" Fanless Widescreen Panel PC with Intel® Processor N97, Quad-Core
Display Size 15.6 inch (396.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123C1504E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
Edge AI Inference system powered by NVIDIA® Jetson Orin™ Nano and Super mode - AIR-020R-S7A1U - Advantech
Specs
Processor NVIDIA Jetson Orin Nano-8GB
Operating Temperature ? to 122 F (? to 50 C)
View Details