Advantech 15.6" Fanless Widescreen Panel PC with Intel® Pentium® N4200 Quad-Core Processor PPC-3150SW-PN4B

Description
15.6" Fanless Widescreen Panel PC with Intel® Pentium® N4200 Quad-Core Processor 15.6" true-flat WXGA TFT LCD with multi-touch projected capacitive touch control Fanless design with low power consumption Supports 1 x internal 2.5" SATA HDD and 1 x mSATA Configurable RS-232/422/485 ports via BIOS Automatic data flow control over RS-485 Wide range DC support (12 ~ 24 VDC) Supports dual displays & VESA 75 IP66-rated front panel
Request a Quote Datasheet
Description
15.6" Fanless Widescreen Panel PC with Intel® Pentium® N4200 Quad-Core Processor 15.6" true-flat WXGA TFT LCD with multi-touch projected capacitive touch control Fanless design with low power consumption Supports 1 x internal 2.5" SATA HDD and 1 x mSATA Configurable RS-232/422/485 ports via BIOS Automatic data flow control over RS-485 Wide range DC support (12 ~ 24 VDC) Supports dual displays & VESA 75 IP66-rated front panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" Fanless Widescreen Panel PC with Intel® Pentium® N4200 Quad-Core Processor
PPC-3150SW-PN4B
15.6" Fanless Widescreen Panel PC with Intel® Pentium® N4200 Quad-Core Processor PPC-3150SW-PN4B
15.6" Fanless Widescreen Panel PC with Intel® Pentium® N4200 Quad-Core Processor 15.6" true-flat WXGA TFT LCD with multi-touch projected capacitive touch control Fanless design with low power consumption Supports 1 x internal 2.5" SATA HDD and 1 x mSATA Configurable RS-232/422/485 ports via BIOS Automatic data flow control over RS-485 Wide range DC support (12 ~ 24 VDC) Supports dual displays & VESA 75 IP66-rated front panel

15.6" Fanless Widescreen Panel PC with Intel® Pentium® N4200 Quad-Core Processor

  • 15.6" true-flat WXGA TFT LCD with multi-touch projected capacitive touch control
  • Fanless design with low power consumption
  • Supports 1 x internal 2.5" SATA HDD and 1 x mSATA
  • Configurable RS-232/422/485 ports via BIOS
  • Automatic data flow control over RS-485
  • Wide range DC support (12 ~ 24 VDC)
  • Supports dual displays & VESA 75
  • IP66-rated front panel
Buy Now Datasheet
Industrial PCs - 2084-PPC-3150SW-PN4B-ND - DigiKey
Thief River Falls, MN, United States
FANLESS PANEL

FANLESS PANEL

Buy Now Datasheet
Industrial PCs - PPC-3150SW-PN4B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
PPC-3150SW-PN4B
Industrial PCs PPC-3150SW-PN4B
FANLESS PANEL

FANLESS PANEL

Buy Now

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers Computers
Product Number PPC-3150SW-PN4B 2084-PPC-3150SW-PN4B-ND PPC-3150SW-PN4B
Product Name 15.6" Fanless Widescreen Panel PC with Intel® Pentium® N4200 Quad-Core Processor Industrial PCs Industrial PCs
Display Size 15.6 inch (396.24 mm) 15.6 inch (396.24 mm)
Operating System Microsoft® Windows 10 LTSC, Linux
Processor Intel 386 Family; Intel® Pentium® N4200 1.1GHz Duad-Core Intel 386 Family; Intel® Pentium® N4200 1.1GHz/2.5GHz, 4 Core
Unlock Full Specs
to access all available technical data

Similar Products

13.3
Specs
Computer Type Tablet
Operating System N/A
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details
Edge AI HPC powered by AMD Ryzen 8040 series processor with 39TOPS supporting one 3-slot GPU - AIR-4100-S8A1U - Advantech
Specs
Processor AMD Athlon; AMD Ryzen™ 7 8845HS
Speed 5100 MHz
Operating Temperature 32 to 113 F (0 to 45 C)
View Details