Advantech 15" Fanless Panel PC with Intel® Celeron Quad Core J1900 Processor PPC-3150-RJ90B

Description
15" Fanless Panel PC with Intel® Celeron Quad Core J1900 Processor 15" TFT XGA LED Panel with resistive touchscreen Embedded Intel Celeron processor, quad core J1900 2.0GHz onboard System memory up to 8GB DDR3L 1333 SDRAM Supports one internal SATA 2.5" HDD Supports one Mini PCIe socket, two Gigabit Ethernet Fanless and compact size with low power consumpution Supports five RS-232 and one RS-232/422/485, besides six RS-232 and two RS-422/485 are optional by request Supports one mSATA socket
Request a Quote Datasheet
Description
15" Fanless Panel PC with Intel® Celeron Quad Core J1900 Processor 15" TFT XGA LED Panel with resistive touchscreen Embedded Intel Celeron processor, quad core J1900 2.0GHz onboard System memory up to 8GB DDR3L 1333 SDRAM Supports one internal SATA 2.5" HDD Supports one Mini PCIe socket, two Gigabit Ethernet Fanless and compact size with low power consumpution Supports five RS-232 and one RS-232/422/485, besides six RS-232 and two RS-422/485 are optional by request Supports one mSATA socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" Fanless Panel PC with Intel® Celeron Quad Core J1900 Processor
PPC-3150-RJ90B
15" Fanless Panel PC with Intel® Celeron Quad Core J1900 Processor PPC-3150-RJ90B
15" Fanless Panel PC with Intel® Celeron Quad Core J1900 Processor 15" TFT XGA LED Panel with resistive touchscreen Embedded Intel Celeron processor, quad core J1900 2.0GHz onboard System memory up to 8GB DDR3L 1333 SDRAM Supports one internal SATA 2.5" HDD Supports one Mini PCIe socket, two Gigabit Ethernet Fanless and compact size with low power consumpution Supports five RS-232 and one RS-232/422/485, besides six RS-232 and two RS-422/485 are optional by request Supports one mSATA socket

15" Fanless Panel PC with Intel® Celeron Quad Core J1900 Processor

  • 15" TFT XGA LED Panel with resistive touchscreen
  • Embedded Intel Celeron processor, quad core J1900 2.0GHz onboard
  • System memory up to 8GB DDR3L 1333 SDRAM
  • Supports one internal SATA 2.5" HDD
  • Supports one Mini PCIe socket, two Gigabit Ethernet
  • Fanless and compact size with low power consumpution
  • Supports five RS-232 and one RS-232/422/485, besides six RS-232 and two RS-422/485 are optional by request
  • Supports one mSATA socket
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number PPC-3150-RJ90B
Product Name 15" Fanless Panel PC with Intel® Celeron Quad Core J1900 Processor
Display Size 15.0 inch (381.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15.6
Specs
Display Size 15.6 inch (396.24 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i3-1115G4E 2.2GHz Dual core
View Details
2 suppliers
Industrial PCs - ARK1123C1505E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details