Advantech 15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor PPC-315W-PB30A

Description
15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor Industrial-grade 15.6" FHD LCD panel with 50k backlight lifetime True-flat touchscreen with multi-touch projected capacitive contr High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external HDMI) 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 Support TPM2.0 hardware security
Request a Quote Datasheet
Description
15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor Industrial-grade 15.6" FHD LCD panel with 50k backlight lifetime True-flat touchscreen with multi-touch projected capacitive contr High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external HDMI) 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 Support TPM2.0 hardware security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor
PPC-315W-PB30A
15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor PPC-315W-PB30A
15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor Industrial-grade 15.6" FHD LCD panel with 50k backlight lifetime True-flat touchscreen with multi-touch projected capacitive contr High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external HDMI) 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 Support TPM2.0 hardware security

15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor

  • Industrial-grade 15.6" FHD LCD panel with 50k backlight lifetime
  • True-flat touchscreen with multi-touch projected capacitive contr
  • High-performance, fanless 11th generation Intel® Core™ i processor
  • Dual channel memory slots, max 64G
  • Compact, fanless design with aluminum alloy enclosure
  • IP66-rated front panel
  • Supports dual displays (1 x external HDMI)
  • 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1
  • Support TPM2.0 hardware security
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number PPC-315W-PB30A
Product Name 15.6" Fanless Panel PC with Intel® Core™ i7/i5/i3 processor
Display Size 15.6 inch (396.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123C1801E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
12.1
Specs
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
View Details