Advantech 15" Fanless Panel PC with Intel® Celeron® J6412 Processor PPC-315-RJ60A

Description
15" Fanless Panel PC with Intel® Celeron® J6412 Processor Industrial-grade 15" XGA TFT LCD with 70K backlight lifetime Durable true-flat touchscreen with 5-wire resistive/projected capacitive touch control Intel® Celeron® J6412 quad-core, 2.0 GHz, processor Up to 32 GB DDR4 SDRAM 1 x RS-232, 1 x RS-232/422/485, 2 x USB 2.0, and 2 x USB 3.1 Compact, fanless design with solid aluminum alloy enclosure and IP66-rated front panel Supports E-key for wireless module Supports expansion via M.2 slot Supports Windows Embedded Linux and Android OS
Request a Quote Datasheet
Description
15" Fanless Panel PC with Intel® Celeron® J6412 Processor Industrial-grade 15" XGA TFT LCD with 70K backlight lifetime Durable true-flat touchscreen with 5-wire resistive/projected capacitive touch control Intel® Celeron® J6412 quad-core, 2.0 GHz, processor Up to 32 GB DDR4 SDRAM 1 x RS-232, 1 x RS-232/422/485, 2 x USB 2.0, and 2 x USB 3.1 Compact, fanless design with solid aluminum alloy enclosure and IP66-rated front panel Supports E-key for wireless module Supports expansion via M.2 slot Supports Windows Embedded Linux and Android OS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" Fanless Panel PC with Intel® Celeron® J6412 Processor
PPC-315-RJ60A
15" Fanless Panel PC with Intel® Celeron® J6412 Processor PPC-315-RJ60A
15" Fanless Panel PC with Intel® Celeron® J6412 Processor Industrial-grade 15" XGA TFT LCD with 70K backlight lifetime Durable true-flat touchscreen with 5-wire resistive/projected capacitive touch control Intel® Celeron® J6412 quad-core, 2.0 GHz, processor Up to 32 GB DDR4 SDRAM 1 x RS-232, 1 x RS-232/422/485, 2 x USB 2.0, and 2 x USB 3.1 Compact, fanless design with solid aluminum alloy enclosure and IP66-rated front panel Supports E-key for wireless module Supports expansion via M.2 slot Supports Windows Embedded Linux and Android OS

15" Fanless Panel PC with Intel® Celeron® J6412 Processor

  • Industrial-grade 15" XGA TFT LCD with 70K backlight lifetime
  • Durable true-flat touchscreen with 5-wire resistive/projected capacitive touch control
  • Intel® Celeron® J6412 quad-core, 2.0 GHz, processor
  • Up to 32 GB DDR4 SDRAM
  • 1 x RS-232, 1 x RS-232/422/485, 2 x USB 2.0, and 2 x USB 3.1
  • Compact, fanless design with solid aluminum alloy enclosure and IP66-rated front panel
  • Supports E-key for wireless module
  • Supports expansion via M.2 slot
  • Supports Windows Embedded Linux and Android OS
Buy Now Datasheet
Industrial PCs - 2084-PPC-315-RJ60A-ND - DigiKey
Thief River Falls, MN, United States
FANLESS PANEL

FANLESS PANEL

Buy Now Datasheet
Industrial PCs - PPC-315-RJ60A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
PPC-315-RJ60A
Industrial PCs PPC-315-RJ60A
FANLESS PANEL

FANLESS PANEL

Buy Now

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers Computers
Product Number PPC-315-RJ60A 2084-PPC-315-RJ60A-ND PPC-315-RJ60A
Product Name 15" Fanless Panel PC with Intel® Celeron® J6412 Processor Industrial PCs Industrial PCs
Display Size 15.0 inch (381.00 mm) 15.0 inch (381.00 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android Supports Windows 10, Android, Linux Google®; Microsoft®; Linux; Supports Windows 10, Android, Linux
Processor Intel 386 Family; Intel® Celeron® J6412 2.00 GHz, Quad core Intel 386 Family; Intel® Celeron® J6412 2GHz, 4 Core
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1145G7E 1.5GHz Quad core
View Details
3 suppliers
12
Specs
Display Size 12.0 inch (304.80 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® Celeron® J6412 2.00 GHz, Quad core
View Details
3 suppliers