Advantech 12" Fanless Panel PC with Intel® Celeron® J6412 Processor PPC-312-RJ60A

Description
12" Fanless Panel PC with Intel® Celeron® J6412 Processor Industrial-grade 12" XGA TFT LCD with 30K backlight lifetime Durable true-flat touchscreen with 5-wire resistive/projected capacitive touch control Intel® Celeron® J6412 quad-core, 2.0 GHz, processor Up to 32 GB DDR4 SDRAM 1 x RS-232, 1 x RS-232/422/485, 2 x USB 2.0, and 2 x USB 3.1 Compact, fanless design with solid aluminum alloy enclosure and IP66-rated front panel Supports E-key for wireless module Supports expansion via M.2 slot Supports Windows Embedded Linux and Android OS
Request a Quote Datasheet
Description
12" Fanless Panel PC with Intel® Celeron® J6412 Processor Industrial-grade 12" XGA TFT LCD with 30K backlight lifetime Durable true-flat touchscreen with 5-wire resistive/projected capacitive touch control Intel® Celeron® J6412 quad-core, 2.0 GHz, processor Up to 32 GB DDR4 SDRAM 1 x RS-232, 1 x RS-232/422/485, 2 x USB 2.0, and 2 x USB 3.1 Compact, fanless design with solid aluminum alloy enclosure and IP66-rated front panel Supports E-key for wireless module Supports expansion via M.2 slot Supports Windows Embedded Linux and Android OS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Cincinnati, OH, United States
12" Fanless Panel PC with Intel® Celeron® J6412 Processor
PPC-312-RJ60A
12" Fanless Panel PC with Intel® Celeron® J6412 Processor PPC-312-RJ60A
12" Fanless Panel PC with Intel® Celeron® J6412 Processor Industrial-grade 12" XGA TFT LCD with 30K backlight lifetime Durable true-flat touchscreen with 5-wire resistive/projected capacitive touch control Intel® Celeron® J6412 quad-core, 2.0 GHz, processor Up to 32 GB DDR4 SDRAM 1 x RS-232, 1 x RS-232/422/485, 2 x USB 2.0, and 2 x USB 3.1 Compact, fanless design with solid aluminum alloy enclosure and IP66-rated front panel Supports E-key for wireless module Supports expansion via M.2 slot Supports Windows Embedded Linux and Android OS

12" Fanless Panel PC with Intel® Celeron® J6412 Processor

  • Industrial-grade 12" XGA TFT LCD with 30K backlight lifetime
  • Durable true-flat touchscreen with 5-wire resistive/projected capacitive touch control
  • Intel® Celeron® J6412 quad-core, 2.0 GHz, processor
  • Up to 32 GB DDR4 SDRAM
  • 1 x RS-232, 1 x RS-232/422/485, 2 x USB 2.0, and 2 x USB 3.1
  • Compact, fanless design with solid aluminum alloy enclosure and IP66-rated front panel
  • Supports E-key for wireless module
  • Supports expansion via M.2 slot
  • Supports Windows Embedded Linux and Android OS
Buy Now Datasheet
Industrial PCs - 2084-PPC-312-RJ60A-ND - DigiKey
Thief River Falls, MN, United States
FANLESS PANEL

FANLESS PANEL

Buy Now Datasheet
Industrial PCs - PPC-312-RJ60A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
PPC-312-RJ60A
Industrial PCs PPC-312-RJ60A
FANLESS PANEL

FANLESS PANEL

Buy Now

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers Computers
Product Number PPC-312-RJ60A 2084-PPC-312-RJ60A-ND PPC-312-RJ60A
Product Name 12" Fanless Panel PC with Intel® Celeron® J6412 Processor Industrial PCs Industrial PCs
Display Size 12.0 inch (304.80 mm) 12.0 inch (304.80 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android Supports Windows 10, Android, Linux Google®; Microsoft®; Linux; Supports Windows 10, Android, Linux
Processor Intel 386 Family; Intel® Celeron® J6412 2.00 GHz, Quad core Intel 386 Family; Intel® Celeron® J6412 2GHz, 4 Core
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft® Windows 10, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
View Details
18.5
Specs
Display Size 18.5 inch (469.90 mm)
Operating System Microsoft Window 11 LTSC, Linux
Processor Intel 386 Family; 13th Gen. Intel® Core™ i7-1365URE 1.70GHz Deca-Core
View Details
2 suppliers
Industrial PCs - 2084-AIR-075A-S6A1U-ND - DigiKey
Specs
Operating System Without Operating System
View Details