15.6" All-in-One Panel PC with Rockchip 3399 processor
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Computers | Computers |
| Product Number | PPC-115W-PK92DB | 2084-PPC-115W-PK92DB-ND |
| Product Name | 15.6" All-in-One Panel PC with Rockchip 3399 processor | Industrial PCs |
| Display Size | 15.6 inch (396.24 mm) | |
| Operating System | Android, Linux | Without Operating System |
| Processor | Rockchip ARM® RK3399 Dual-core Cortex-A72 and Quad-core Cortex-A53 |