Advantech 12.1" XGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM TPC-312-R853B

Description
12.1" XGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM Industrial-grade 12.1 XGA TFT LCD with 50K lifetime and LED backlight 8th Gen. Intel® Core™ i3- 8145UE dual-core/ i5-8365UE quad-core/ i7-8665UE quad-core processor with built-in 8 GB DDR4 SO-DIMM Dual channel memory slots support up to 64G in total Compact, fanless embedded system with aluminum alloy front bezel and chassis grounding protection True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel Support expansion via Full-size Mini PCIe and two M.2 slots (NVMe, 5G) Diverse system I/O and isolated digital I/O via iDoor technology Support fieldbus protocols/GPS/GPRS/W i-Fi capabilities via iDoor technology Support TPM2.0 hardware security
Request a Quote Datasheet
Description
12.1" XGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM Industrial-grade 12.1 XGA TFT LCD with 50K lifetime and LED backlight 8th Gen. Intel® Core™ i3- 8145UE dual-core/ i5-8365UE quad-core/ i7-8665UE quad-core processor with built-in 8 GB DDR4 SO-DIMM Dual channel memory slots support up to 64G in total Compact, fanless embedded system with aluminum alloy front bezel and chassis grounding protection True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel Support expansion via Full-size Mini PCIe and two M.2 slots (NVMe, 5G) Diverse system I/O and isolated digital I/O via iDoor technology Support fieldbus protocols/GPS/GPRS/W i-Fi capabilities via iDoor technology Support TPM2.0 hardware security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.1
Cincinnati, OH, United States
12.1" XGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM
TPC-312-R853B
12.1" XGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM TPC-312-R853B
12.1" XGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM Industrial-grade 12.1 XGA TFT LCD with 50K lifetime and LED backlight 8th Gen. Intel® Core™ i3- 8145UE dual-core/ i5-8365UE quad-core/ i7-8665UE quad-core processor with built-in 8 GB DDR4 SO-DIMM Dual channel memory slots support up to 64G in total Compact, fanless embedded system with aluminum alloy front bezel and chassis grounding protection True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel Support expansion via Full-size Mini PCIe and two M.2 slots (NVMe, 5G) Diverse system I/O and isolated digital I/O via iDoor technology Support fieldbus protocols/GPS/GPRS/W i-Fi capabilities via iDoor technology Support TPM2.0 hardware security

12.1" XGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM

  • Industrial-grade 12.1 XGA TFT LCD with 50K lifetime and LED backlight
  • 8th Gen. Intel® Core™ i3- 8145UE dual-core/ i5-8365UE quad-core/ i7-8665UE quad-core processor with built-in 8 GB DDR4 SO-DIMM
  • Dual channel memory slots support up to 64G in total
  • Compact, fanless embedded system with aluminum alloy front bezel and chassis grounding protection
  • True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel
  • Support expansion via Full-size Mini PCIe and two M.2 slots (NVMe, 5G)
  • Diverse system I/O and isolated digital I/O via iDoor technology
  • Support fieldbus protocols/GPS/GPRS/Wi-Fi capabilities via iDoor technology
  • Support TPM2.0 hardware security
Buy Now Datasheet
Industrial PCs - 2084-TPC-312-R853B-ND - DigiKey
Thief River Falls, MN, United States
TPC-312 TOUCH PANEL COMPUTER IS

TPC-312 TOUCH PANEL COMPUTER IS

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number TPC-312-R853B 2084-TPC-312-R853B-ND
Product Name 12.1" XGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM Industrial PCs
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft® Windows 10 LTSC, Linux, Android
Processor Intel 386 Family; 8th Gen. Intel® Core™ i5-8365UE 1.60GHz Quad-Core
Unlock Full Specs
to access all available technical data

Similar Products

15.6
Specs
Display Size 15.6 inch (396.24 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; 13th Gen. Intel® Core™ i7-1365URE 1.70GHz Deca-Core
View Details
2 suppliers
15
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft® Windows 10 LTSC
Processor Intel 386 Family; Intel® CoreTM i3-6100U 2.3GHz Skylake Dual Core, 3MB L2
View Details