Advantech 15.6" All-in-One Panel PC with Rockchip 3399 processor PPC-115W-PK92AB

Description
15.6" All-in-One Panel PC with Rockchip 3399 processor True flat wide display screen with Pcap multi-touch. Embedded Rockchip RK3399 processor, Dual-core Cortex-A72 up to 1.8GHz Onboard 4GB LPDDR4-1333 memory, 32GB eMMC NAND Flash IP65 rated front panel protection Supports VESA 100 and panel mounting(optional) Supports Android and Debian
Request a Quote Datasheet
Description
15.6" All-in-One Panel PC with Rockchip 3399 processor True flat wide display screen with Pcap multi-touch. Embedded Rockchip RK3399 processor, Dual-core Cortex-A72 up to 1.8GHz Onboard 4GB LPDDR4-1333 memory, 32GB eMMC NAND Flash IP65 rated front panel protection Supports VESA 100 and panel mounting(optional) Supports Android and Debian
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" All-in-One Panel PC with Rockchip 3399 processor
PPC-115W-PK92AB
15.6" All-in-One Panel PC with Rockchip 3399 processor PPC-115W-PK92AB
15.6" All-in-One Panel PC with Rockchip 3399 processor True flat wide display screen with Pcap multi-touch. Embedded Rockchip RK3399 processor, Dual-core Cortex-A72 up to 1.8GHz Onboard 4GB LPDDR4-1333 memory, 32GB eMMC NAND Flash IP65 rated front panel protection Supports VESA 100 and panel mounting(optional) Supports Android and Debian

15.6" All-in-One Panel PC with Rockchip 3399 processor

  • True flat wide display screen with Pcap multi-touch.
  • Embedded Rockchip RK3399 processor, Dual-core Cortex-A72 up to 1.8GHz
  • Onboard 4GB LPDDR4-1333 memory, 32GB eMMC NAND Flash
  • IP65 rated front panel protection
  • Supports VESA 100 and panel mounting(optional)
  • Supports Android and Debian
Buy Now Datasheet
Industrial PCs - 2084-PPC-115W-PK92AB-ND - DigiKey
Thief River Falls, MN, United States
FANLESS PANEL

FANLESS PANEL

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number PPC-115W-PK92AB 2084-PPC-115W-PK92AB-ND
Product Name 15.6" All-in-One Panel PC with Rockchip 3399 processor Industrial PCs
Display Size 15.6 inch (396.24 mm)
Operating System Android, Linux Android, Linux
Processor Rockchip ARM® RK3399 Dual-core Cortex-A72 and Quad-core Cortex-A53
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; 13th Gen. Intel® Core™ i5-1345URE 1.40GHz Deca-Core
View Details
2 suppliers
15
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i3-1115G4E 2.2GHz Dual core
View Details
3 suppliers
10.4
Specs
Display Size 10.4 inch (264.16 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
View Details