Advantech 15" XGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM TPC-315-R853B

Description
15" XGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM Industrial-grade 15" XGA TFT LCD with 70K lifetime and LED backlight 8th Gen. Intel® Core™ i3- 8145UE dual-core/ i5-8365UE quad-core/ i7-8665UE quad-core processor with built-in 8 GB DDR4 SO-DIMM Compact, fanless embedded system with aluminum alloy front bezel and chassis grounding protection True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel Supports expansion via Full-size Mini PCIe and NVMe Diverse system I/O and isolated digital I/O via iDoor technology Supports fieldbus protocols via iDoor technology
Request a Quote Datasheet
Description
15" XGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM Industrial-grade 15" XGA TFT LCD with 70K lifetime and LED backlight 8th Gen. Intel® Core™ i3- 8145UE dual-core/ i5-8365UE quad-core/ i7-8665UE quad-core processor with built-in 8 GB DDR4 SO-DIMM Compact, fanless embedded system with aluminum alloy front bezel and chassis grounding protection True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel Supports expansion via Full-size Mini PCIe and NVMe Diverse system I/O and isolated digital I/O via iDoor technology Supports fieldbus protocols via iDoor technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" XGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM
TPC-315-R853B
15" XGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM TPC-315-R853B
15" XGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM Industrial-grade 15" XGA TFT LCD with 70K lifetime and LED backlight 8th Gen. Intel® Core™ i3- 8145UE dual-core/ i5-8365UE quad-core/ i7-8665UE quad-core processor with built-in 8 GB DDR4 SO-DIMM Compact, fanless embedded system with aluminum alloy front bezel and chassis grounding protection True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel Supports expansion via Full-size Mini PCIe and NVMe Diverse system I/O and isolated digital I/O via iDoor technology Supports fieldbus protocols via iDoor technology

15" XGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM

  • Industrial-grade 15" XGA TFT LCD with 70K lifetime and LED backlight
  • 8th Gen. Intel® Core™ i3- 8145UE dual-core/ i5-8365UE quad-core/ i7-8665UE quad-core processor with built-in 8 GB DDR4 SO-DIMM
  • Compact, fanless embedded system with aluminum alloy front bezel and chassis grounding protection
  • True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel
  • Supports expansion via Full-size Mini PCIe and NVMe
  • Diverse system I/O and isolated digital I/O via iDoor technology
  • Supports fieldbus protocols via iDoor technology
Buy Now Datasheet
Industrial PCs - 2084-TPC-315-R853B-ND - DigiKey
Thief River Falls, MN, United States
TPC-315 TOUCH PANEL COMPUTER IS

TPC-315 TOUCH PANEL COMPUTER IS

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number TPC-315-R853B 2084-TPC-315-R853B-ND
Product Name 15" XGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM Industrial PCs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft® Windows 10 LTSC, Linux, Android Supports Windows 10, Linux
Processor Intel 386 Family; 8th Gen. Intel® Core™ i5-8365UE 1.60GHz Quad-Core
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise LTSC
Processor Intel 386 Family; Intel® N200, 3.70 GHz
View Details
21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
View Details