Advantech Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications POC-424-11C000-CA

Description
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications 14th generation Intel® Core™ Ultra 5 or Ultra 7 processor 23.8" full HD display with multi-touch P-CAP control M.2 expansion slots for integrating add-on modules Fanless design with upgrade IP54-rated protection for superior hygiene and infection control Optional Wi-Fi 6, Bluetooth, Dual RFID, smart card reader and auto-focus 5 megapixel camera Equipping battery packs enhances its suitability for medical cart mobility Large-capacity batteries (140Wh x2) to support 10-12 hours of runtime Available for adding an additional backup battery for non-stop power during battery swapping Isolated I/O ports are supported
Request a Quote Datasheet
Description
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications 14th generation Intel® Core™ Ultra 5 or Ultra 7 processor 23.8" full HD display with multi-touch P-CAP control M.2 expansion slots for integrating add-on modules Fanless design with upgrade IP54-rated protection for superior hygiene and infection control Optional Wi-Fi 6, Bluetooth, Dual RFID, smart card reader and auto-focus 5 megapixel camera Equipping battery packs enhances its suitability for medical cart mobility Large-capacity batteries (140Wh x2) to support 10-12 hours of runtime Available for adding an additional backup battery for non-stop power during battery swapping Isolated I/O ports are supported
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications - POC-424-11C000-CA - Advantech
Cincinnati, OH, United States
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications
POC-424-11C000-CA
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications POC-424-11C000-CA
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications 14th generation Intel® Core™ Ultra 5 or Ultra 7 processor 23.8" full HD display with multi-touch P-CAP control M.2 expansion slots for integrating add-on modules Fanless design with upgrade IP54-rated protection for superior hygiene and infection control Optional Wi-Fi 6, Bluetooth, Dual RFID, smart card reader and auto-focus 5 megapixel camera Equipping battery packs enhances its suitability for medical cart mobility Large-capacity batteries (140Wh x2) to support 10-12 hours of runtime Available for adding an additional backup battery for non-stop power during battery swapping Isolated I/O ports are supported

Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications

  • 14th generation Intel® Core™ Ultra 5 or Ultra 7 processor
  • 23.8" full HD display with multi-touch P-CAP control
  • M.2 expansion slots for integrating add-on modules
  • Fanless design with upgrade IP54-rated protection for superior hygiene and infection control
  • Optional Wi-Fi 6, Bluetooth, Dual RFID, smart card reader and auto-focus 5 megapixel camera
  • Equipping battery packs enhances its suitability for medical cart mobility
  • Large-capacity batteries (140Wh x2) to support 10-12 hours of runtime
  • Available for adding an additional backup battery for non-stop power during battery swapping
  • Isolated I/O ports are supported
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number POC-424-11C000-CA
Product Name Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications
Computer Type Computer Terminal; Kiosk or POS
Unlock Full Specs
to access all available technical data

Similar Products

Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications - POC-615-12B111R-CF - Advantech
Specs
Computer Type Computer Terminal; Kiosk or POS
Display Size 15.6 inch (396.24 mm)
Operating System Microsoft®; Linux; Windows 10 IoT Ent (64 bits only), Linux (supported upon request)
View Details