Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCSI CABLES
ADVANTECH
PCL-101100-1E -- SCSI-100 HIGH-SPEED SHIELDED CABLE, 1M ADVANTECH
Advantech
Scsi-100 High-Speed Shielded Cable, 1M Advantech
PCL-101100-1E
Description
SCSI-100 High-Speed Shielded Cable, 1m
Newark, An Avnet Company
Done
Description
SCSI-100 High-Speed Shielded Cable, 1m
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Scsi-100 High-Speed Shielded Cable, 1M Advantech
78T1242
Scsi-100 High-Speed Shielded Cable, 1M Advantech
78T1242
SCSI-100 High-Speed Shielded Cable, 1m
SCSI-100 High-Speed Shielded Cable, 1m
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
SCSI Cables
Product Number
78T1242
Product Name
Scsi-100 High-Speed Shielded Cable, 1M Advantech
Product Type
SCSI-1
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
D-Sub Cables
PCL-101100SB-3E
Specs
Cable Length
9.84 ft (29.99 dm)
Connector Type
Plug, Male Pins
View Details
2
suppliers
RS Components, Ltd.
SCSI Cables
4365339
Specs
Product Category
Cable Assembly
Application
Computer
Standards / Certifications
RoHS
View Details
Trenton Systems, Inc.
SCSI68-36
Model 5645-000
Specs
Product Category
Cable Assembly
Product Type
SCSI-1
Application
Computer
View Details
Computer Network Accessories, Inc.
61" 6 Device SCSI Drive Cable
85-145
View Details