Black Box Computer Cable, Scsi, 10Ft; Connector Type A Black Box EVMSC020010MM

Description
COMPUTER CABLE, SCSI, 10FT; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SCSI, 10FT; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Scsi, 10Ft; Connector Type A Black Box - 50B3185 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Scsi, 10Ft; Connector Type A Black Box
50B3185
Computer Cable, Scsi, 10Ft; Connector Type A Black Box 50B3185
COMPUTER CABLE, SCSI, 10FT; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SCSI, 10FT; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B3185
Product Name Computer Cable, Scsi, 10Ft; Connector Type A Black Box
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details