Advantech 128-ch Isolated Digital I/O PCIE Card PCIE-1758DI-AE

Description
128-ch Isolated Digital I/O PCIE Card Interrupt handling capability for each channel 128 isolated digital output channels (64 channels for PCI-1758UDIO) High-voltage isolation on output channels (2,500 VDC) Wide output range (5 ~ 40 VDC) High sink current for isolated output channels (350 mA max./channel) BoardID™ switch Digital output value retained after hot system reset PCIE-1758DI and PCIE-1758DIO 128 isolated digital input channels (64 channels for PCI-1758UDIO) Wide input range (10 ~ 30 VDC) High ESD protection (2,000 VDC) Digital Filter function PCIE-1758DO and PCIE-1758DIO
Request a Quote Datasheet
Description
128-ch Isolated Digital I/O PCIE Card Interrupt handling capability for each channel 128 isolated digital output channels (64 channels for PCI-1758UDIO) High-voltage isolation on output channels (2,500 VDC) Wide output range (5 ~ 40 VDC) High sink current for isolated output channels (350 mA max./channel) BoardID™ switch Digital output value retained after hot system reset PCIE-1758DI and PCIE-1758DIO 128 isolated digital input channels (64 channels for PCI-1758UDIO) Wide input range (10 ~ 30 VDC) High ESD protection (2,000 VDC) Digital Filter function PCIE-1758DO and PCIE-1758DIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
128-ch Isolated Digital I/O PCIE Card - PCIE-1758DI-AE - Advantech
Cincinnati, OH, United States
128-ch Isolated Digital I/O PCIE Card
PCIE-1758DI-AE
128-ch Isolated Digital I/O PCIE Card PCIE-1758DI-AE
128-ch Isolated Digital I/O PCIE Card Interrupt handling capability for each channel 128 isolated digital output channels (64 channels for PCI-1758UDIO) High-voltage isolation on output channels (2,500 VDC) Wide output range (5 ~ 40 VDC) High sink current for isolated output channels (350 mA max./channel) BoardID™ switch Digital output value retained after hot system reset PCIE-1758DI and PCIE-1758DIO 128 isolated digital input channels (64 channels for PCI-1758UDIO) Wide input range (10 ~ 30 VDC) High ESD protection (2,000 VDC) Digital Filter function PCIE-1758DO and PCIE-1758DIO

128-ch Isolated Digital I/O PCIE Card

  • Interrupt handling capability for each channel
  • 128 isolated digital output channels (64 channels for PCI-1758UDIO)
  • High-voltage isolation on output channels (2,500 VDC)
  • Wide output range (5 ~ 40 VDC)
  • High sink current for isolated output channels (350 mA max./channel)
  • BoardID™ switch
  • Digital output value retained after hot system reset
  • PCIE-1758DI and PCIE-1758DIO
  • 128 isolated digital input channels (64 channels for PCI-1758UDIO)
  • Wide input range (10 ~ 30 VDC)
  • High ESD protection (2,000 VDC)
  • Digital Filter function
  • PCIE-1758DO and PCIE-1758DIO
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category PCI Express Products
Product Number PCIE-1758DI-AE
Product Name 128-ch Isolated Digital I/O PCIE Card
Form Factor Express Card
Unlock Full Specs
to access all available technical data

Similar Products

USB to MiniPCIe Adaptor Module - ADAM-6700E-A - Advantech
Specs
Technology PCI Express 2.0
Form Factor Mini Card
Adapter / Interface Adapter
View Details