Advantech 64-ch Isolated Digital I/O PCIE Card PCIE-1756H-BE

Description
64-ch Isolated Digital I/O PCIE Card Wide output range (5 ~ 40 VDC) High sink current on isolated output channels (500mA max./ch) Wide input range (10 ~ 30 VDC) High-voltage isolation (2,500 VDC) Interrupt handling capability 2,000 VDC ESD protection Either +/- voltage input for DI by group High over-voltage protection (70 VDC) Output status read-back Keeps the output settings and values after system hot reset Channel-freeze function
Request a Quote Datasheet
Description
64-ch Isolated Digital I/O PCIE Card Wide output range (5 ~ 40 VDC) High sink current on isolated output channels (500mA max./ch) Wide input range (10 ~ 30 VDC) High-voltage isolation (2,500 VDC) Interrupt handling capability 2,000 VDC ESD protection Either +/- voltage input for DI by group High over-voltage protection (70 VDC) Output status read-back Keeps the output settings and values after system hot reset Channel-freeze function
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
64-ch Isolated Digital I/O PCIE Card - PCIE-1756H-BE - Advantech
Cincinnati, OH, United States
64-ch Isolated Digital I/O PCIE Card
PCIE-1756H-BE
64-ch Isolated Digital I/O PCIE Card PCIE-1756H-BE
64-ch Isolated Digital I/O PCIE Card Wide output range (5 ~ 40 VDC) High sink current on isolated output channels (500mA max./ch) Wide input range (10 ~ 30 VDC) High-voltage isolation (2,500 VDC) Interrupt handling capability 2,000 VDC ESD protection Either +/- voltage input for DI by group High over-voltage protection (70 VDC) Output status read-back Keeps the output settings and values after system hot reset Channel-freeze function

64-ch Isolated Digital I/O PCIE Card

  • Wide output range (5 ~ 40 VDC)
  • High sink current on isolated output channels (500mA max./ch)
  • Wide input range (10 ~ 30 VDC)
  • High-voltage isolation (2,500 VDC)
  • Interrupt handling capability
  • 2,000 VDC ESD protection
  • Either +/- voltage input for DI by group
  • High over-voltage protection (70 VDC)
  • Output status read-back
  • Keeps the output settings and values after system hot reset
  • Channel-freeze function
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category PCI Express Products
Product Number PCIE-1756H-BE
Product Name 64-ch Isolated Digital I/O PCIE Card
Form Factor Express Card
Unlock Full Specs
to access all available technical data

Similar Products

USB to MiniPCIe Adaptor Module - ADAM-6700E-A - Advantech
Specs
Technology PCI Express 2.0
Form Factor Mini Card
Adapter / Interface Adapter
View Details