Advantech 250 kS/s, 16-bit, 64-ch Analog Input Universal PCI Card PCI-1747U-AE

Description
250 kS/s, 16-bit, 64-ch Analog Input Universal PCI Card 64-ch single-ended or 32-ch differential or a combination of analog input 16-bit A/D converter, with up to 250 kHz sampling rate Auto calibration Onboard FIFO memory (1,024 samples) Universal PCI Bus (support 3.3 V or 5 V PCI bus signal) BoardID™ switch
Request a Quote Datasheet
Description
250 kS/s, 16-bit, 64-ch Analog Input Universal PCI Card 64-ch single-ended or 32-ch differential or a combination of analog input 16-bit A/D converter, with up to 250 kHz sampling rate Auto calibration Onboard FIFO memory (1,024 samples) Universal PCI Bus (support 3.3 V or 5 V PCI bus signal) BoardID™ switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250 kS/s, 16-bit, 64-ch Analog Input Universal PCI Card - PCI-1747U-AE - Advantech
Cincinnati, OH, United States
250 kS/s, 16-bit, 64-ch Analog Input Universal PCI Card
PCI-1747U-AE
250 kS/s, 16-bit, 64-ch Analog Input Universal PCI Card PCI-1747U-AE
250 kS/s, 16-bit, 64-ch Analog Input Universal PCI Card 64-ch single-ended or 32-ch differential or a combination of analog input 16-bit A/D converter, with up to 250 kHz sampling rate Auto calibration Onboard FIFO memory (1,024 samples) Universal PCI Bus (support 3.3 V or 5 V PCI bus signal) BoardID™ switch

250 kS/s, 16-bit, 64-ch Analog Input Universal PCI Card

  • 64-ch single-ended or 32-ch differential or a combination of analog input
  • 16-bit A/D converter, with up to 250 kHz sampling rate
  • Auto calibration
  • Onboard FIFO memory (1,024 samples)
  • Universal PCI Bus (support 3.3 V or 5 V PCI bus signal)
  • BoardID™ switch
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number PCI-1747U-AE
Product Name 250 kS/s, 16-bit, 64-ch Analog Input Universal PCI Card
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

16-ch Digital Input Modules - ADAM-5051D-BE - Advantech
Specs
Data Acquisition Input Module
DC Voltage 30 Vmax
View Details
Data Acquisition (DAQ) - 2084-PCI-1711U-CE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 12 bits
DC Voltage 10V
View Details
8AI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6017-D - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Sampling Frequency 0.1000 kHz
View Details
2 suppliers
8Power Relay Modbus RS-485 Remote I/O - ADAM-4069-B - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
DC Voltage 10~30 VDC
View Details
2 suppliers