Advantech 10-slot BP for 14-slot chassis PCE-5B10-04A1E

Description
10-slot BP for 14-slot chassis 10-slot BP for 14-slot chassis Segments: 1 One CPU card slot PCIe slot: One x16; Four x1 PCI-X slot: N/A PCI slot: Four 32/33 ƒ Compatible with IPC chassis: IPC-510, IPC-610, IPC-611, ACP-4000, ACP-4010, ACP-4320 and ACP-4360
Request a Quote Datasheet
Description
10-slot BP for 14-slot chassis 10-slot BP for 14-slot chassis Segments: 1 One CPU card slot PCIe slot: One x16; Four x1 PCI-X slot: N/A PCI slot: Four 32/33 ƒ Compatible with IPC chassis: IPC-510, IPC-610, IPC-611, ACP-4000, ACP-4010, ACP-4320 and ACP-4360
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-slot BP for 14-slot chassis - PCE-5B10-04A1E - Advantech
Cincinnati, OH, United States
10-slot BP for 14-slot chassis
PCE-5B10-04A1E
10-slot BP for 14-slot chassis PCE-5B10-04A1E
10-slot BP for 14-slot chassis 10-slot BP for 14-slot chassis Segments: 1 One CPU card slot PCIe slot: One x16; Four x1 PCI-X slot: N/A PCI slot: Four 32/33 ƒ Compatible with IPC chassis: IPC-510, IPC-610, IPC-611, ACP-4000, ACP-4010, ACP-4320 and ACP-4360

10-slot BP for 14-slot chassis

  • 10-slot BP for 14-slot chassis
  • Segments: 1
  • One CPU card slot
  • PCIe slot: One x16; Four x1
  • PCI-X slot: N/A
  • PCI slot: Four 32/33
  • ƒ Compatible with IPC chassis: IPC-510, IPC-610, IPC-611, ACP-4000, ACP-4010, ACP-4320 and ACP-4360
Buy Now Datasheet
Backplanes - PCE-5B10-04A1E-ND - DigiKey
Thief River Falls, MN, United States
Backplane 10 Channel CompactPCI® Connector Spacing

Backplane 10 Channel CompactPCI® Connector Spacing

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computer Motherboards Backplanes
Product Number PCE-5B10-04A1E PCE-5B10-04A1E-ND
Product Name 10-slot BP for 14-slot chassis Backplanes
Board Function Passive Backplane
Unlock Full Specs
to access all available technical data

Similar Products

8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-286F-00A1E - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 8th Gen Core™ i processor/Pentium/Celeron (LGA1151)
Chipset INTEL; Intel H310
Processor Speed 2.1 to 3.7 GHz
View Details
AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228RG2-01A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded R1505G processor
Power Connectors AT; ATX
Processor Speed 3.3 GHz
View Details
8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-286G2-00A1E - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 8th Gen Core™ i processor/Pentium/Celeron (LGA1151)
Chipset INTEL; Intel H310
Processor Speed 2.1 to 3.7 GHz
View Details
AMD Ryzen™ Embedded V2000 Processor - AIMB-229VG2-03A1E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V2516
Power Connectors AT; ATX
Processor Speed 3.8 GHz
View Details