Advantech 12th/13th/14th Gen Intel® Core™ Processor LGA1700 AIMB-278H-EAB1

Description
12th/13th/14th Gen Intel® Core™ Processor LGA1700 12/13/14th Gen Intel® Core™ Desktop Processors (LGA1700), Up to 24Core. Support Q670E/H610E chipset Dual channel DDR5 5600MHz, max. 96GB with two SODIMMs Super Speed I/O: PCIe x16 Gen5 (32GT/s), USB3.2 Gen2 (10Gbps), 2.5GbE Quad independent 4K displays with 2 DP1.4, 1 HDMI, and 1 eDP Rich expansion: M.2 M key for NVMe SSD, M.2 E key for wireless, 3 SATA(RAID 0,1,5) TPM2.0 support Windows 10 LTSC & Ubuntu 22.04 LTS; SUSI API and WISE-DeviceOn
Request a Quote Datasheet
Description
12th/13th/14th Gen Intel® Core™ Processor LGA1700 12/13/14th Gen Intel® Core™ Desktop Processors (LGA1700), Up to 24Core. Support Q670E/H610E chipset Dual channel DDR5 5600MHz, max. 96GB with two SODIMMs Super Speed I/O: PCIe x16 Gen5 (32GT/s), USB3.2 Gen2 (10Gbps), 2.5GbE Quad independent 4K displays with 2 DP1.4, 1 HDMI, and 1 eDP Rich expansion: M.2 M key for NVMe SSD, M.2 E key for wireless, 3 SATA(RAID 0,1,5) TPM2.0 support Windows 10 LTSC & Ubuntu 22.04 LTS; SUSI API and WISE-DeviceOn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12th/13th/14th Gen Intel® Core™ Processor LGA1700 - AIMB-278H-EAB1 - Advantech
Cincinnati, OH, United States
12th/13th/14th Gen Intel® Core™ Processor LGA1700
AIMB-278H-EAB1
12th/13th/14th Gen Intel® Core™ Processor LGA1700 AIMB-278H-EAB1
12th/13th/14th Gen Intel® Core™ Processor LGA1700 12/13/14th Gen Intel® Core™ Desktop Processors (LGA1700), Up to 24Core. Support Q670E/H610E chipset Dual channel DDR5 5600MHz, max. 96GB with two SODIMMs Super Speed I/O: PCIe x16 Gen5 (32GT/s), USB3.2 Gen2 (10Gbps), 2.5GbE Quad independent 4K displays with 2 DP1.4, 1 HDMI, and 1 eDP Rich expansion: M.2 M key for NVMe SSD, M.2 E key for wireless, 3 SATA(RAID 0,1,5) TPM2.0 support Windows 10 LTSC & Ubuntu 22.04 LTS; SUSI API and WISE-DeviceOn

12th/13th/14th Gen Intel® Core™ Processor LGA1700

  • 12/13/14th Gen Intel® Core™ Desktop Processors (LGA1700), Up to 24Core. Support Q670E/H610E chipset
  • Dual channel DDR5 5600MHz, max. 96GB with two SODIMMs
  • Super Speed I/O: PCIe x16 Gen5 (32GT/s), USB3.2 Gen2 (10Gbps), 2.5GbE
  • Quad independent 4K displays with 2 DP1.4, 1 HDMI, and 1 eDP
  • Rich expansion: M.2 M key for NVMe SSD, M.2 E key for wireless, 3 SATA(RAID 0,1,5)
  • TPM2.0 support
  • Windows 10 LTSC & Ubuntu 22.04 LTS; SUSI API and WISE-DeviceOn
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computer Motherboards
Product Number AIMB-278H-EAB1
Product Name 12th/13th/14th Gen Intel® Core™ Processor LGA1700
Processor / CPU Intel® 12/13/14th Gen Core™ I Processor
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228R2G2-00A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded R2544 SoC with AMD Radeon™ Graphics
Power Connectors AT; ATX
Processor Speed 3.7 GHz
View Details
8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-286F-00A1E - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 8th Gen Core™ i processor/Pentium/Celeron (LGA1151)
Chipset INTEL; Intel H310
Processor Speed 2.1 to 3.7 GHz
View Details
Micro-ATX Motherboard AMD Ryzen™ Embedded 5000 Series processors - AIMB-522G2-00A1 - Advantech
Specs
Chipset AMD X570
Form Factor MicroATX
Power Connectors ATX
View Details