Advantech 32" true flat medical-grade full HD and UHD display, enabling both radiology and optical imaging simultaneously into multi-views. PAX-332-C8A-HAS

Description
32" true flat medical-grade full HD and UHD display, enabling both radiology and optical imaging simultaneously into multi-views. 32” true-flat display with AR filter High brightness display with a high contrast ratio FHD resolution (1920 x 1080)/UHD resolution (3840 x 2160) DVI supports RGB signals at up to 1920 x 1080 @ 60 Hz HDMI 2.0, DP 1.2, and SDI support up to 3840 x 2160 @ 60Hz Multi-standard video support (NTSC, PAL, and SECAM) Optional upgrade to an IP-based display with AVAS
Request a Quote Datasheet
Description
32" true flat medical-grade full HD and UHD display, enabling both radiology and optical imaging simultaneously into multi-views. 32” true-flat display with AR filter High brightness display with a high contrast ratio FHD resolution (1920 x 1080)/UHD resolution (3840 x 2160) DVI supports RGB signals at up to 1920 x 1080 @ 60 Hz HDMI 2.0, DP 1.2, and SDI support up to 3840 x 2160 @ 60Hz Multi-standard video support (NTSC, PAL, and SECAM) Optional upgrade to an IP-based display with AVAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32
Cincinnati, OH, United States
32" true flat medical-grade full HD and UHD display, enabling both radiology and optical imaging simultaneously into multi-views.
PAX-332-C8A-HAS
32" true flat medical-grade full HD and UHD display, enabling both radiology and optical imaging simultaneously into multi-views. PAX-332-C8A-HAS
32" true flat medical-grade full HD and UHD display, enabling both radiology and optical imaging simultaneously into multi-views. 32” true-flat display with AR filter High brightness display with a high contrast ratio FHD resolution (1920 x 1080)/UHD resolution (3840 x 2160) DVI supports RGB signals at up to 1920 x 1080 @ 60 Hz HDMI 2.0, DP 1.2, and SDI support up to 3840 x 2160 @ 60Hz Multi-standard video support (NTSC, PAL, and SECAM) Optional upgrade to an IP-based display with AVAS

32" true flat medical-grade full HD and UHD display, enabling both radiology and optical imaging simultaneously into multi-views.

  • 32” true-flat display with AR filter
  • High brightness display with a high contrast ratio
  • FHD resolution (1920 x 1080)/UHD resolution (3840 x 2160)
  • DVI supports RGB signals at up to 1920 x 1080 @ 60 Hz
  • HDMI 2.0, DP 1.2, and SDI support up to 3840 x 2160 @ 60Hz
  • Multi-standard video support (NTSC, PAL, and SECAM)
  • Optional upgrade to an IP-based display with AVAS
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number PAX-332-C8A-HAS
Product Name 32" true flat medical-grade full HD and UHD display, enabling both radiology and optical imaging simultaneously into multi-views.
Color Color
Input Types DVI; HDMI
Screen Resolution 3840 x 2160
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080, FHD
Diagonal Screen Size 21.5 inch (546 mm)
Environmental Temperature 32 to 140 F (0.0 to 60 C)
View Details
12
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SVGA (800 x 600); 800 x 600, SVGA
View Details
15
Specs
Color Color
Input Types DVI; HDMI; VGA; VGA x 1; DVI x 1; HDMI x1; 12V DC Jack x 1; USB x 1; ( USB is reserved for the connection to enable touch usage only)
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details