Advantech 2.9" ePaper solution suite in 2.4GHz for hospitals, warehouse, logistic EPD-232-011

Description
2.9" ePaper solution suite in 2.4GHz for hospitals, warehouse, logistic ARM Cortex-M3 Core Processor Supported IEEE 802.15.4 / 2.4 G networks 2.9" ePaper panel display with Red, Black and White Great for Low Consumption, up to 3 years life time Rich I/O control with 3 button & 3 LED Supported temperature 0 ~ 40 °C Support over-the-air upgrade (OTA) EPD wakeup and data report duration can be adjusted by user RED Compliance
Request a Quote Datasheet
Description
2.9" ePaper solution suite in 2.4GHz for hospitals, warehouse, logistic ARM Cortex-M3 Core Processor Supported IEEE 802.15.4 / 2.4 G networks 2.9" ePaper panel display with Red, Black and White Great for Low Consumption, up to 3 years life time Rich I/O control with 3 button & 3 LED Supported temperature 0 ~ 40 °C Support over-the-air upgrade (OTA) EPD wakeup and data report duration can be adjusted by user RED Compliance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.9
Cincinnati, OH, United States
2.9" ePaper solution suite in 2.4GHz for hospitals, warehouse, logistic
EPD-232-011
2.9" ePaper solution suite in 2.4GHz for hospitals, warehouse, logistic EPD-232-011
2.9" ePaper solution suite in 2.4GHz for hospitals, warehouse, logistic ARM Cortex-M3 Core Processor Supported IEEE 802.15.4 / 2.4 G networks 2.9" ePaper panel display with Red, Black and White Great for Low Consumption, up to 3 years life time Rich I/O control with 3 button & 3 LED Supported temperature 0 ~ 40 °C Support over-the-air upgrade (OTA) EPD wakeup and data report duration can be adjusted by user RED Compliance

2.9" ePaper solution suite in 2.4GHz for hospitals, warehouse, logistic

  • ARM Cortex-M3 Core Processor
  • Supported IEEE 802.15.4 / 2.4 G networks
  • 2.9" ePaper panel display with Red, Black and White
  • Great for Low Consumption, up to 3 years life time
  • Rich I/O control with 3 button & 3 LED
  • Supported temperature 0 ~ 40 °C
  • Support over-the-air upgrade (OTA)
  • EPD wakeup and data report duration can be adjusted by user
  • RED Compliance
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number EPD-232-011
Product Name 2.9" ePaper solution suite in 2.4GHz for hospitals, warehouse, logistic
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

18.5
Specs
Color Color
Input Types DVI; HDMI; VGA; VGA x 1; DVI x 1; HDMI x1; 12V DC Jack x 1; USB x 1; ( USB is reserved for the connection to enable touch usage only)
Screen Resolution 1366 x 768, HD
View Details
15
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
15” XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface - IDK-2115R-K2XGB2 - Advantech
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details